Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PROWIRELESS 5000 LAN networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PROWIRELESS 5000 LAN
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WSAP5000EU
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11022
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Intel PROWIRELESS 5000 LAN networking card :
The short editorial description of Intel PROWIRELESS 5000 LAN networking card

Intel PRO/Wireless 5000 LAN Access Point
More>>>

Intel PROWIRELESS 5000 LAN networking card:
The official marketing text of Intel PROWIRELESS 5000 LAN networking card as supplied by the manufacturer
Intel is leading the computing industrys transition to 802.11a Wireless LAN with a comprehensive line of Intel PRO/Wireless 5000 LAN products. Intel PRO/Wireless 5000 LAN products offer speeds up to 54 Mbps, network capacity for more users and the 5 GHz, clean spectrum for optimal wireless performance. Users get the highest throughput available in any wireless network technology - enough to handle data intensive applications, large files and true multimedia streaming video.

The 802.11a Intel PRO/Wireless 5000 LAN Access Point operates on the 5 GHz spectrum and features a software configurable antenna. It supports IEEE 802.3af PoE and a lock to secure the access point. It is designed for placement on a table, or it can be mounted on walls or on the ceiling. Each access point uses eight non-overlapping transmission channels that support up to 64 active users per access point. For broader compatibility, you can upgrade the Intel PRO/Wireless 5000 LAN Access Point using an optional hardware kit for simultaneous transmissions in both 802.11a and 802.11b modes.
Short summary description Intel PROWIRELESS 5000 LAN networking card:
This short summary of the Intel PROWIRELESS 5000 LAN networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PROWIRELESS 5000 LAN
Long summary description Intel PROWIRELESS 5000 LAN networking card :

Intel PROWIRELESS 5000 LAN

This is an auto-generated long summary of Intel PROWIRELESS 5000 LAN networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
Testseek has collected 4 expert reviews for Intel PROWIRELESS 5000 LAN and the average expert rating is 61 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
61%
Source Review comments Score
zdnet.co.uk
Updated:
2017-03-01
This high-speed wireless networking system is more interesting for business users than consumers. Although you can get good throughput at close range with 802.11a kit, it falls off rapidly with distance.
73%