Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PRO 5000 Starter Kit ENet Wless WLAN access point

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 5000 Starter Kit ENet Wless
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLSK5000EU
Category
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
WLAN access points
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10220
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:15
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Intel PRO 5000 Starter Kit ENet Wless WLAN access point :
The short editorial description of Intel PRO 5000 Starter Kit ENet Wless WLAN access point

INTEL PRO 5000 STARTER KIT/ENET WIRELESS+2X802 11A PC CARD
More>>>

Intel PRO 5000 Starter Kit ENet Wless WLAN access point:
The official marketing text of Intel PRO 5000 Starter Kit ENet Wless WLAN access point as supplied by the manufacturer
Intel is leading the computing industry's transition to 802.11a Wireless LAN with a comprehensive line of Intel PRO/Wireless 5000 LAN products. Intel PRO/Wireless 5000 LAN products offer speeds up to 54 Mbps, network capacity for more users and the 5 GHz clean whitetrum for optimal wireless performance. Users get the highest throughput available in any wireless network technology - enough to handle data-intensive applications, large files and true multimedia streaming video. The Intel PRO/Wireless 5000 LAN Starter Kit includes one 802.11a Intel PRO/Wireless 5000 LAN Access Point and two Intel PRO/Wireless 5000 LAN CardBus Adapters - everything you need to create a high-performance Wireless LAN.
Short summary description Intel PRO 5000 Starter Kit ENet Wless WLAN access point:
This short summary of the Intel PRO 5000 Starter Kit ENet Wless WLAN access point data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO 5000 Starter Kit ENet Wless
Long summary description Intel PRO 5000 Starter Kit ENet Wless WLAN access point :

Intel PRO 5000 Starter Kit ENet Wless

This is an auto-generated long summary of Intel PRO 5000 Starter Kit ENet Wless WLAN access point based on the first three specs of the first five spec groups.