X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWV2SCSI
Category :
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 27 Sep 2011 11:10:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11256
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: Intel offers a 3-year limited warranty on server building blocks sold through Intel Authorized Distribution. Products covered include (but are not limited to) Intel® Server Platforms, Intel® Server Boards, Intel® Chassis and Intel® Server RAID Controllers. Please refer to the warranty statement that ships with the product you purchased for warranty length and conditions.
Long product name Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI:
The short editorial description of Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI
WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI

Marketing text Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI

:
The official marketing text of Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI as supplied by the manufacturer
The Intel Server Board SE7500WV2 is rack-optimized with features making it uniquely suitable for 1U and 2U systems. For example, adapter-slot locations allow for one full-height and one low-profile PCI add-in card in a 1U system, or three full-height and three low profile cards in a 2U system. For highly demanding server workloads, the Server Board SE7500WV2 accommodates up to two Intel Xeon processors with 512 KB L2 Advanced Transfer Cache and Hyper-Threading Technology. Multiple integrated components provide dual PCI-X buses, dual Intel PRO/1000 XT Server Network Connections, and up to 12 GB of Error-Correcting Code (ECC) DDR memory support. All component locations and design are thermally optimized for high-density systems.
Short summary description Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI:
This short summary of the Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI data-sheet is auto-generated and uses the product title and the first six key specs.
Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI, DDR-SDRAM, extended ATX, AMI, 10 - 35 °C, -40 - 70 °C
Long summary description Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI:
This is an auto-generated long summary of Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI based on the first three specs of the first five spec groups.
Intel WESTVILLE E7500 DUAL SCSI 12GB 2xLAN ATI. Motherboard form factor: extended ATX. Supported memory types: DDR-SDRAM, Maximum internal memory: 12 GB. BIOS type: AMI
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
Extended ATX
Memory
Supported memory types*
Types of memory which can be used with the product.
DDR-SDRAM
Maximum internal memory*
The maximum internal memory which is available in the product.
12 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI