X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE7520JR2 Server Board
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7520JR2SCSID2
Category :
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 10:59:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 10350
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Intel SE7520JR2 Server Board:
The short editorial description of Intel SE7520JR2 Server Board
SE7520JR2 "Jarrell" DDR2 SCSI Server Board

Marketing text Intel SE7520JR2 Server Board

:
The official marketing text of Intel SE7520JR2 Server Board as supplied by the manufacturer
The Intel® Server Board SE7520JR2, supported by dual Intel® Xeon™ processors and the Intel® E7520 chipset, delivers high levels of performance, reliability and manageability. Together, these capabilities address the needs of enterprise-level computing in space-constrained environments, particularly those running Internet, departmental database, data-center, and other high-transaction applications.
Short summary description Intel SE7520JR2 Server Board:
This short summary of the Intel SE7520JR2 Server Board data-sheet is auto-generated and uses the product title and the first six key specs.
Intel SE7520JR2 Server Board, ATX, Socket T (LGA 775), 10 - 35 °C, -40 - 70 °C, Intel Server Manager 8 HP Unicenter Tivoli LANDesk* Management Suite 8.
Long summary description Intel SE7520JR2 Server Board:
This is an auto-generated long summary of Intel SE7520JR2 Server Board based on the first three specs of the first five spec groups.
Intel SE7520JR2 Server Board. Motherboard form factor: ATX. Processor socket: Socket T (LGA 775). Maximum internal memory: 24 GB. RAID levels: 1, 4, 5, 10. Bundled software: Intel Server Manager 8 HP Unicenter Tivoli LANDesk* Management Suite 8.
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Processor
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Memory
Maximum internal memory*
The maximum internal memory which is available in the product.
24 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage controllers
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1, 4, 5, 10
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
Software
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Intel Server Manager 8
HP Unicenter Tivoli
LANDesk* Management Suite 8.