X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE7520JR2 Server Board
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7520JR2SCSID1
Category :
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 05 Dec 2016 09:35:06
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11565
This statistic is based on the 63420 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61744 free Open Icecat users .
Long product name Intel SE7520JR2 Server Board:
The short editorial description of Intel SE7520JR2 Server Board
SE7520JR2 "Jarrell" DDR266 333 SCSI Server Board

Marketing text Intel SE7520JR2 Server Board

:
The official marketing text of Intel SE7520JR2 Server Board as supplied by the manufacturer
The Intel® Server Board SE7520JR2, supported by dual Intel® Xeon™ processors and the Intel® E7520 chipset, delivers high levels of performance, reliability and manageability. Together, these capabilities address the needs of enterprise-level computing in space-constrained environments, particularly those running Internet, departmental database, data-center, and other high-transaction applications.
Short summary description Intel SE7520JR2 Server Board:
This short summary of the Intel SE7520JR2 Server Board data-sheet is auto-generated and uses the product title and the first six key specs.
Intel SE7520JR2 Server Board, Server, ATX, Intel, Socket T (LGA 775), DDR2-SDRAM, Serial ATA
Long summary description Intel SE7520JR2 Server Board:
This is an auto-generated long summary of Intel SE7520JR2 Server Board based on the first three specs of the first five spec groups.
Intel SE7520JR2 Server Board. Component for: Server, Motherboard form factor: ATX. Processor manufacturer: Intel, Processor socket: Socket T (LGA 775), Processor system buses supported: 800 MHz. Supported memory types: DDR2-SDRAM, Supported memory clock speeds: 266,333 MHz, Maximum internal memory: 24 GB. Hard drive interface: Serial ATA, RAID levels: 1, 4, 5, 10. Ethernet interface type: Gigabit Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Component for
What this product is used as a part of (component for).
Server
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Processor
Processor manufacturer*
The manufacturer that produced the processor.
Intel
Number of processors supported*
The quantity of processors which can be used by the product.
1
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Processor system buses supported
800 MHz
Memory
Supported memory types*
Types of memory which can be used with the product.
DDR2-SDRAM
Supported memory clock speeds*
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
266, 333 MHz
Number of DIMM slots*
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
6
Maximum internal memory*
The maximum internal memory which is available in the product.
24 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage controllers
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
1, 4, 5, 10
Internal I/O
Number of COM connectors
2
USB 2.0 connectors *
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
4
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
PS/2 ports quantity *
The number of PS/2 connectors for keyboards and mice. Its name comes from the IBM Personal System/2.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Expansion slots
PCI-X slots
6
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Ethernet interface type
Gigabit Ethernet
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
Weight & dimensions
Width *
The measurement or extent of something from side to side.
305 mm
Depth *
The distance from the front to the back of something.
330 mm
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI