location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE7520JR2 Server Board
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7520JR2ATAD2
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - LGA 775 (Socket T)
  • - ATX
  • - ECC Maximum internal memory: 24 GB
Long product name Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX :
The long product name of Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SE7520JR2 "Jarrell" DDR2 SATA Server Board
More>>>
Short summary description Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX:
This short summary of the Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX data-sheet is auto-generated and uses the product title and the first six key specs.

Intel SE7520JR2 Server Board, LGA 775 (Socket T), 24 GB, 1, 4, 5, 10, ATX, -40 - 70 °C, 10 - 35 °C

Long summary description Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX:
This is an auto-generated long summary of Intel SE7520JR2 Server Board LGA 775 (Socket T) ATX based on the first three specs of the first five spec groups.

Intel SE7520JR2 Server Board. Processor socket: LGA 775 (Socket T). Maximum internal memory: 24 GB. RAID levels: 1, 4, 5, 10. Motherboard form factor: ATX. Bundled software: Intel Server Manager 8 HP Unicenter Tivoli LANDesk* Management Suite 8.

Country Distributor
United Kingdom 1 distributor(s)