X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SE7320VP2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SE7320VP2
Category :
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 07 Dec 2016 15:03:59
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11131
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Intel SE7320VP2:
The short editorial description of Intel SE7320VP2
Intel Xeon, E7320, Dual Gigabit Ethernet connections

Marketing text Intel SE7320VP2

:
The official marketing text of Intel SE7320VP2 as supplied by the manufacturer
The Intel® Server Board SE7320VP2 and Intel® Server Platform SR1435VP2 address the need for high performance, availability and scalability-all on a limited budget-in entry-level HPC and front-end applications in high-density environments.

The Intel Server Board SE7320VP2 pairs a thin, space-saving form factor with high performance and availability, making it an exceptional choice for scalable 1U and 2U high-density rack systems. The Intel Server Platform SR1435VP2 addresses 1U needs, combining the Intel Server Board SE7320VP2 with a value-oriented chassis.
Short summary description Intel SE7320VP2:
This short summary of the Intel SE7320VP2 data-sheet is auto-generated and uses the product title and the first six key specs.
Intel SE7320VP2, ATX, Intel, DDR2-SDRAM, Serial ATA, E7320, Not supported
Long summary description Intel SE7320VP2:
This is an auto-generated long summary of Intel SE7320VP2 based on the first three specs of the first five spec groups.
Intel SE7320VP2. Motherboard form factor: ATX. Processor manufacturer: Intel. Supported memory types: DDR2-SDRAM, Supported memory clock speeds: 266,333 MHz, Maximum internal memory: 24 GB. Hard drive interface: Serial ATA. Motherboard chipset: E7320
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Processor
Processor manufacturer*
The manufacturer that produced the processor.
Intel
Number of processors supported*
The quantity of processors which can be used by the product.
2
Memory
Supported memory types*
Types of memory which can be used with the product.
DDR2-SDRAM
Supported memory clock speeds*
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
266, 333 MHz
Maximum internal memory*
The maximum internal memory which is available in the product.
24 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Storage controllers
Hard drive interface*
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA
Internal I/O
USB 2.0 connectors*
The end of a cable with a USB 2.0 connector. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), in addition to the "USB 1.x Full Speed" signaling rate of 12 Mbit/s. USB 2.0 connectors are usually colored black.
1
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
2
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
E7320
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
Yes
Graphics
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
Weight & dimensions
Width *
The measurement or extent of something from side to side.
429 mm
Depth *
The distance from the front to the back of something.
673 mm
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
BIOS memory size
4 MB