X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S845WD1-E P4 2GB +HTT support
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S845WD1H
Category :
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 27 Sep 2011 11:10:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 15371
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Intel S845WD1-E P4 2GB +HTT support:
The short editorial description of Intel S845WD1-E P4 2GB +HTT support
S845WD1-E with HTT - Pentium4 400 533MHz support 2GB ECC DDR dual PRO 100 NIC ATA-RAID

Marketing text Intel S845WD1-E P4 2GB +HTT support

:
The official marketing text of Intel S845WD1-E P4 2GB +HTT support as supplied by the manufacturer
Business productivity is significantly influenced by server performance, availability, and scalability. This means businesses need a server-level system, especially when it comes to essential components such as the motherboard, if they are to accommodate multiple simultaneous users, perform intensive calculations, and protect critical data. To meet such requirements, Intel offers the Intel® Entry Server Board S845WD1-E.

Delivers the Essentials
The Intel Entry Server Board S845WD1-E delivers essential features for entry-level server applications, such as 2GB Error-Correcting Code (ECC) DDR200/266 memory capacity, dual-channel ATA/100 RAID, and dual server Ethernet controllers. It supports one Intel® Pentium® 4 processor with either a 400MHz or 533MHz system bus and contains Server System Infrastructure (SSI) components for power, reliability, and flexibility. The 1U form factor version of the Entry Server Board S845WD1-E includes a high-performance, active-fan heat sink to ensure reliable thermal performance in a qualified high-density chassis1.

1 Please see the Intel® Entry Server Board S845WD1-E section of support.intel.com for a complete list of reference chassis.
2 Intel® 845E chipset with Intel® ICH2.
3 Usage of Intel® LANDesk® Client Manager software is dependent on operating system.
Short summary description Intel S845WD1-E P4 2GB +HTT support:
This short summary of the Intel S845WD1-E P4 2GB +HTT support data-sheet is auto-generated and uses the product title and the first six key specs.
Intel S845WD1-E P4 2GB +HTT support, DDR-SDRAM, ATX, AMI, 10 - 35 °C, -40 - 70 °C
Long summary description Intel S845WD1-E P4 2GB +HTT support:
This is an auto-generated long summary of Intel S845WD1-E P4 2GB +HTT support based on the first three specs of the first five spec groups.
Intel S845WD1-E P4 2GB +HTT support. Motherboard form factor: ATX. Supported memory types: DDR-SDRAM. BIOS type: AMI
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Design
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Memory
Supported memory types*
Types of memory which can be used with the product.
DDR-SDRAM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
10 - 35°C
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI