X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RealPort ENet 10-100BTX + Modem 56K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
REM56GEU1
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Aug 2011 01:27:00
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14563
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Intel RealPort ENet 10-100BTX + Modem 56K:
The short editorial description of Intel RealPort ENet 10-100BTX + Modem 56K
Xircom® RealPort™ CardBus Ethernet 10/100 + Modem 56 GlobalACCESS™ Adapter

Marketing text Intel RealPort ENet 10-100BTX + Modem 56K

:
The official marketing text of Intel RealPort ENet 10-100BTX + Modem 56K as supplied by the manufacturer
Integrated Ethernet LAN, modem and telephone handset pass-through connectors provide reliable cable-free connectivity. PC Card detects both 10 and 100 Mbps Ethernet through a single connector for faster performance.
32-bit CardBus interface provides true 100 Mbps performance. ISDN capable for high-speed communications. BatterySave™ advanced power management powers down adapter into low-power sleep mode when not connected to a network for longer battery life. Wake-on-Ring reduces power consumption by detecting the ring of an incoming call and allowing receipt of information when the system is powered down. Support for MAGIC PACKET* WAKE-UP, Wake-on-LAN and ACPI power management technologies.
LAN and modem LEDs provide status information at a glance. Telephone handset pass-through allows receipt of incoming calls without disconnecting the modem cable. DigitalShield™ protects modem from high-current digital phone lines. Supports wide range of network operating systems including Windows* 95/98, Windows NT*, Windows* 2000, and Windows* XP. GlobalACCESS™ features including extensive country approvals and CountrySelect™ software, which automatically configures modem to local dialing conventions. GSM 900, 1800, 1900, DCS 1800 and PCS 1900 capable via a variety of popular mobile phones.
Short summary description Intel RealPort ENet 10-100BTX + Modem 56K:
This short summary of the Intel RealPort ENet 10-100BTX + Modem 56K data-sheet is auto-generated and uses the product title and the first six key specs.
Intel RealPort ENet 10-100BTX + Modem 56K, V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23, Internal, 86 x 54 x 10.5 mm, Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T,IEEE 802.3u for 100Base-TX, 10/20 Mbps full-duplex,
Long summary description Intel RealPort ENet 10-100BTX + Modem 56K:
This is an auto-generated long summary of Intel RealPort ENet 10-100BTX + Modem 56K based on the first three specs of the first five spec groups.
Intel RealPort ENet 10-100BTX + Modem 56K. Modem speed: 56 Kbit/s, Internal memory: 4 MB, Type: Internal. Data link protocols: V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23, Networking features: Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T,IEEE 802.3u for 100Base-TX, 10/20 Mbps full-duplex, . Dimensions (WxDxH): 86 x 54 x 10.5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4 MB
Type
Characteristics of the device.
Internal
Protocols
Data link protocols
V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23
Networking features
Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T,IEEE 802.3u for 100Base-TX, 10/20 Mbps full-duplex, 100/200 Mbps full-duplex
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Integrated Connectors:
-Ethernet Connector: RJ-45
-Modem Connector: RJ-11
-Telephone Pass-thru: RJ-11
-GSM/PDC/ISDN Connector
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 10.5 mm
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare, Microsoft Windows 3.x, Windows 95, Windows 98, Windows NT, Windows 2000, Windows XP, Microsoft LAN Manager, Artisoft LANtastic, Banyan VINES, DEC Pathworks, and IBM OS/2
Compatibility
The other products, software and hardware this product can be used with.
Supports all popular CardBus compliant PCs with two stacked Type II slots or one Type III slot including AST, Compaq, DEC, Dell, Hewlett-Packard, Gateway, IBM, Micron, NEC, Sharp, Texas Instruments, Acer, and Toshiba
Data compression
V.42bis (4:1) or MNP Level 5 (2:1)
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Fax modes
V.17 at 14400, 12000, 9600, 7200, and 4800 bps, V.29 at 9600, 7200 and 4800 bps, V.27ter at 4800 and 2400 bps; Group 3, EIA/TIA; Class 1 and Class 2