Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RealPort CardBus ENet 10-100BT RJ45 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RBEEUP20
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 19839
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 21 Aug 2017 04:10:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card :
The short editorial description of Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card

Xircom® RealPort™ Ethernet 10/100 Adapter 20 PK
More>>>

Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card:
The official marketing text of Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card as supplied by the manufacturer
Integrated Ethernet LAN connectors provide reliable cable-free connectivity. Connects using standard RJ-45 Ethernet cable. PC Card detects both 10 and 100 Mbps Ethernet through a single connector for faster performance.
Auto-negotiation of 10 Mbps and 100 Mbps networks (NWay). BatterySave™ advanced power management powers down adapter into low-power sleep mode when not connected to a network for longer battery life. Advanced Look-Ahead Pipelining* increases Ethernet throughput up to 60 percent. Full-duplex Ethernet at 10 and 100 Mbps doubles throughput in full-duplex environments. Backward driver compatibility with Xircom® Type II and RealPort™ 10/100 Ethernet Adapters (CBE2, and R2BE). Support for MAGIC PACKET* WAKE-UP, Wake-on-LAN and ACPI power management technologies. LAN LEDs provide status information at a glance. Supports wide range of network operating systems including Windows* 95/98, Windows NT, and Windows* Me, 2000, and XP.
A single adapter supports 10 Mbps or 100 Mbps Ethernet networks. Integrated connectors mean no more forgotten cables and broken pop-out jacks. Integrated PC Card reduces support calls, user down time and eliminates cable replacement. Driver compatibility reduces total cost of ownership.
20 pack.
Short summary description Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card:
This short summary of the Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel RealPort CardBus ENet 10-100BT RJ45 20pk, Wired, CardBus, 0.1 Gbit/s, 36 g, FCC Part 15, FCC Class B, and CE Mark Non-volatile RAM LAN adapter ID and serial number, 86 x 54 x 10.5 mm
Long summary description Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card :

Intel RealPort CardBus ENet 10-100BT RJ45 20pk. Connectivity technology: Wired, Host interface: CardBus. Data transfer rate: 0.1 Gbit/s. Weight: 36 g. Certification: FCC Part 15, FCC Class B, and CE Mark Non-volatile RAM LAN adapter ID and serial number. Dimensions (WxDxH): 86 x 54 x 10.5 mm, Compatible operating systems: Novell NetWare, Microsoft Windows 3.x, Windows 95, Windows 98, Windows NT, Windows 2000, Windows..., Networking features: Ethernet/Fast-Ethernet; IEEE 802.3 for 10Base-T; IEEE 802.3u for 100Base-TX; 10/20 Mbps...

This is an auto-generated long summary of Intel RealPort CardBus ENet 10-100BT RJ45 20pk networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
Host interface *
Interface that enables a host controller to communicate with a driver.
CardBus
I/O ports
An interface on a device to which you can connect another device.
Ethernet Connector RJ-45
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
36 g
Certificates
Certification
FCC Part 15, FCC Class B, and CE Mark Non-volatile RAM LAN adapter ID and serial number
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 10.5 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare, Microsoft Windows 3.x, Windows 95, Windows 98, Windows NT, Windows 2000, Windows XP, Microsoft LAN Manager, Artisoft LANtastic, Banyan VINES, DEC Pathworks, and IBM OS/2
Networking features
Ethernet/Fast-Ethernet; IEEE 802.3 for 10Base-T; IEEE 802.3u for 100Base-TX; 10/20 Mbps full-duplex, 100/200 Mbps full-duplex