Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RealPort2 CardBus + Modem ENet 56K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2BEM56GEU1
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13143
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:55
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem :
The short editorial description of Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem

Xircom® RealPort2™ CardBus Ethernet 10/100 + Modem 56 GlobalACCESS™ Adapter
More>>>

Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem:
The official marketing text of Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem as supplied by the manufacturer
BatterySave™ advanced power management saves notebook battery life. RealView® diagnostic software provides easy PC Card management for improved performance. Uses standard RJ-45 Ethernet and RJ-11 cables. Integrated modem and Ethernet connectors mean no more lost or forgotten cables and broken pop-out jacks. Reliable 56 Kbps (V.90) downloads. Saves notebook battery life with BatterySave and ACPI support. MAGIC PACKET WAKE-UP*, Wake on LAN Compliant.
Maximized for faster, more consistent and reliable connections in Windows* 95, 98, 2000 and XP. 32-bit, CardBus architecture requires less power and provides higher data throughput. Full duplex operation and Advanced Look-Ahead Pipelining increases performance. Automatically detects 10 or 100 Mbps network speed via industry standard auto-negotiation (NWay). Reliable 56 Kbps (V.90) downloads.
Plug and play installation in Windows 95, 98, 2000 and XP. LAN and modem LEDs provide convenient status information. DigitalShield™ automatically protects modem from high-current digital phone lines. Easy PC Card manageability through support for industry management standards including SNMP, DMI 2.0, WFM 2.0. Saves notebook battery life with BatterySave and ACPI support.
MAGIC PACKET WAKE-UP, Wake-on-LAN Compliant
Short summary description Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem:
This short summary of the Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem data-sheet is auto-generated and uses the product title and the first six key specs.
Intel RealPort2 CardBus + Modem ENet 56K, 56 Kbit/s, 4 MB, Internal, V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23, Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T, IEEE 802.3u for 100Base-TX, 10/20 Mbps full-duplex,, 86 x 54 x 10.5 mm
Long summary description Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem :

Intel RealPort2 CardBus + Modem ENet 56K. Modem speed: 56 Kbit/s, Internal memory: 4 MB, Type: Internal. Data link protocols: V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23, Networking features: Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T, IEEE 802.3u for 100Base-TX, 10/20 Mbps full-duplex,. Dimensions (WxDxH): 86 x 54 x 10.5 mm

This is an auto-generated long summary of Intel RealPort2 CardBus + Modem ENet 56K 56Kbit/s modem based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
4 MB
Type
Characteristics of the device.
Internal
Protocols
Data link protocols
V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23
Networking features
Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T, IEEE 802.3u for 100Base-TX, 10/20 Mbps full-duplex, 100/200 Mbps full-duplex
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Integrated Connectors: - Ethernet Connector: RJ-45 - Modem Connector: RJ-11
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 10.5 mm
Technical details
Compatibility
The other products, software and hardware this product can be used with.
Supports all popular CardBus compliant PCs with two stacked Type II slots or one Type III slot including AST, Compaq, DEC, Dell, Hewlett-Packard, Gateway, IBM, Micron, NEC, Sharp, Acer and Toshiba
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare, Microsoft Windows 3.x, Windows 95, Windows 98, Windows NT, Windows 2000, Windows XP, Microsoft LAN Manager, Artisoft LANtastic, Banyan VINES, DEC Pathworks and IBM OS/2
Data compression
V.42bis (4:1) or MNP Level 5 (2:1)
Fax modes
V.17 at 14400, 12000, 9600, 7200, and 4800 bps; V.29 at 9600, 7200 and 4800 bps; V.27ter at 4800 and 2400 bps; Group 3, EIA/TIA; Class 1 and Class 2