Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RealPort2 F+ENet RJ45 CardBus 20pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R2BEEUP20
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11699
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 21 Aug 2017 04:13:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card :
The short editorial description of Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card

Xircom® RealPort2™ CardBus Ethernet 10/100
More>>>

Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card:
The official marketing text of Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card as supplied by the manufacturer
Use card alone or mix and match your own RealPort2™ access combinations now and in the future. Combine with RealPort2 Ethernet, Bluetooth*, wireless Ethernet, modem and more.
Delivers high-speed 10 and 100 Mbps LAN performance. Full duplex and Advanced Look-Ahead Pipelining increases performance. BatterySave™ advanced power management saves notebook battery life. Automatically detects 10 or 100 Mbps network speed via industry standard auto-negotiation (NWay).
Integrated LAN connector eliminates the hassles of lost or forgotten cables and broken pop-out jacks. Connects using standard RJ-45 Ethernet cable.
Plug and play installation in Windows* 95, 98, Me, 2000, and Windows* XP. LAN LEDs provide convenient status information. Supports SNMP network management. RealView® diagnostic software provides real-time NIC and connection information for easy troubleshooting.
20 pack.
Short summary description Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card:
This short summary of the Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel RealPort2 F+ENet RJ45 CardBus 20pk, Wired, 0.1 Gbit/s, FCC Part 15, FCC Class B and CE Mark. Non-volatile RAM. LAN adapter ID and serial number., Microsoft Windows 95/98, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft..., 86 x 54 x 10.5 mm, Novell NetWare, Microsoft Windows XP, Windows 2000, Windows NT, Windows 95/98, Windows 3.x,...
Long summary description Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card :

Intel RealPort2 F+ENet RJ45 CardBus 20pk. Connectivity technology: Wired. Data transfer rate: 0.1 Gbit/s. Certification: FCC Part 15, FCC Class B and CE Mark. Non-volatile RAM. LAN adapter ID and serial number.. Minimum system requirements: Microsoft Windows 95/98, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft..., Dimensions (WxDxH): 86 x 54 x 10.5 mm, Compatible operating systems: Novell NetWare, Microsoft Windows XP, Windows 2000, Windows NT, Windows 95/98, Windows 3.x,...

This is an auto-generated long summary of Intel RealPort2 F+ENet RJ45 CardBus 20pk networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
I/O ports
An interface on a device to which you can connect another device.
(1) RJ-45 port for 10/100BaseTX connection
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.1 Gbit/s
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Certificates
Certification
FCC Part 15, FCC Class B and CE Mark. Non-volatile RAM. LAN adapter ID and serial number.
Other features
Minimum system requirements
Microsoft Windows 95/98, Microsoft Windows 2000, Microsoft Windows Millennium Edition, Microsoft Windows XP
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 10.5 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare, Microsoft Windows XP, Windows 2000, Windows NT, Windows 95/98, Windows 3.x, Microsoft LAN Manager, Artisoft LANtastic, Banyan VINES8, DEC Pathworks and IBM OS/2