Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PRO/1000 MF networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO/1000 MF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWLA8492MF
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 34799
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 21 Aug 2017 04:10:44
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Limited Lifetime Warranty
90-day Money-back Guarantee(U.S. and Canada only)
Long product name Intel PRO/1000 MF networking card :
The short editorial description of Intel PRO/1000 MF networking card

Intel® PRO/1000 MF Dual Port Server Adapter
More>>>

Intel PRO/1000 MF networking card:
The official marketing text of Intel PRO/1000 MF networking card as supplied by the manufacturer
Support for most NOSs. Intel® SingleDriver™ technology. Backward Compatibility with previous generations of Intel® PRO/1000 Network Adapters. Supports 64- or 32-bit PCI-X 1.0 or PCI 2.2 buses. Remote Management Support (WfM, RIS, SNMP/DMI). IEEE 802.3z Compatibility. Intel® 82546EB Gigabit Controller. Compatible with full-height and low-profile PCI standard. Full-height bracket can be easily swapped out and replaced by the shorter, low-profile bracket, for installation in high-density 1U and 2U servers that feature low-profile PCI.
Compatible with Large Send Off-load feature of Microsoft Windows 2000 and XP which enables wire speed performance with low CPU utilization.
LC Connectors: this new, smaller connector design is compatible with the latest fiber-optic cabling standards.
1000BASE-SX Multi-Mode Fiber: Ensures compatibility with fiber-optic cable lengths up to 550 meters
Short summary description Intel PRO/1000 MF networking card:
This short summary of the Intel PRO/1000 MF networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO/1000 MF, Wired, 1000 Mbps, 1 Gbit/s, Intel 82546GB, DMI 2.0 Support, WMI and SNMP, 0.128 MB
Long summary description Intel PRO/1000 MF networking card :

Intel PRO/1000 MF. Connectivity technology: Wired. Supported data transfer rates: 1000 Mbps, Data transfer rate: 1 Gbit/s. LAN controller: Intel 82546GB. Management protocols: DMI 2.0 Support, WMI and SNMP. Internal memory: 0.128 MB, Speed & slot width: PCI-X

This is an auto-generated long summary of Intel PRO/1000 MF networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
I/O ports
An interface on a device to which you can connect another device.
Two LC
Bandwidth
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
1000 Mbps
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1 Gbit/s
Networking
LAN controller
Intel 82546GB
Protocols
Management protocols
DMI 2.0 Support, WMI and SNMP
Design
Product family
Intel Gigabit server adapter
Product series
Intel PRO/1000 MF
Product codename
Eldridge
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.128 MB
Speed & slot width
PCI-X
Ethernet adapter ARK ID
50482
Weight & dimensions
Width
The measurement or extent of something from side to side.
64 mm
Depth
The distance from the front to the back of something.
165 mm
Height
The measurement of the product from head to foot or from base to top.
121 mm
Certificates
Certification
FCC A, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C
Technical details
Halogen free
No
Market segment
SRV
Product type
The sub-category of the product.
13
Number of QPI links
Dual
Born on date
Q3'03
Bracket height
Low Profile & Full Height
Launch date
2003-07-01T00:00:00
Network interface card cable medium
Fiber
Network interface card type
Server
Product brief URL
http://www.intel.com/Assets/PDF/prodbrief/pro1000mf_mf-lx.pdf
Product name
Intel PRO/1000 MF Dual Port Server Adapter
Status
End of Life
Other features
Power requirements
1A at +5VDC
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
64 x 165
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/NT 4.0, Novell NetWare 4.11, 4.2, 5.0, 5.1, 6.0, SunSoft Solaris 7, 8, UnixWare 7.x and OpenUNIX 8 (ddi8), Linux 2.2.4 or Later, FreeBSD (latest kernel)
Intel Virtualization Technology for Connectivity (VT-c)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Interface type
PCI-X
Country Distributor
France 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Australia 1 distributor(s)