X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K PRO 1000MF Svr Adapter GENet PCI 5pk
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWLA8492MF-PAK5
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 May 2011 19:04:35
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11590
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: Limited Lifetime Warranty
90-day Money-back Guarantee(U.S. and Canada only)
Long product name Intel K PRO 1000MF Svr Adapter GENet PCI 5pk:
The short editorial description of Intel K PRO 1000MF Svr Adapter GENet PCI 5pk
Intel® PRO/1000 MF Dual Port Server Adapter

Marketing text Intel K PRO 1000MF Svr Adapter GENet PCI 5pk

:
The official marketing text of Intel K PRO 1000MF Svr Adapter GENet PCI 5pk as supplied by the manufacturer
Support for most NOSs. Intel® SingleDriver™ technology. Backward Compatibility with previous generations of Intel® PRO/1000 Network Adapters. Supports 64- or 32-bit PCI-X 1.0 or PCI 2.2 buses. Remote Management Support (WfM, RIS, SNMP/DMI). IEEE 802.3z Compatibility. Intel® 82546EB Gigabit Controller. Compatible with full-height and low-profile PCI standard. Full-height bracket can be easily swapped out and replaced by the shorter, low-profile bracket, for installation in high-density 1U and 2U servers that feature low-profile PCI.
Compatible with Large Send Off-load feature of Microsoft Windows 2000 and XP which enables wire speed performance with low CPU utilization.
LC Connectors: this new, smaller connector design is compatible with the latest fiber-optic cabling standards.
1000BASE-SX Multi-Mode Fiber: Ensures compatibility with fiber-optic cable lengths up to 550 meters
Short summary description Intel K PRO 1000MF Svr Adapter GENet PCI 5pk:
This short summary of the Intel K PRO 1000MF Svr Adapter GENet PCI 5pk data-sheet is auto-generated and uses the product title and the first six key specs.
Intel K PRO 1000MF Svr Adapter GENet PCI 5pk, 1000 Mbps, Wired, 0 - 55 °C, FCC A, CE, 1A at +5VDC, DMI 2.0 Support, WMI and SNMP
Long summary description Intel K PRO 1000MF Svr Adapter GENet PCI 5pk:
This is an auto-generated long summary of Intel K PRO 1000MF Svr Adapter GENet PCI 5pk based on the first three specs of the first five spec groups.
Intel K PRO 1000MF Svr Adapter GENet PCI 5pk. Connectivity technology: Wired. Supported data transfer rates: 1000 Mbps, Data transfer rate: 1 Gbit/s. Management protocols: DMI 2.0 Support, WMI and SNMP. Internal memory: 0.128 MB. Certification: FCC A, CE
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wired
I/O ports
An interface on a device to which you can connect another device.
Two LC
Bandwidth
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
1000 Mbps
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
1 Gbit/s
Protocols
Management protocols
DMI 2.0 Support, WMI and SNMP
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.128 MB
Certificates
Certification
FCC A, CE
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C
Other features
Power requirements
1A at +5VDC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000/XP/NT 4.0, Novell NetWare 4.11, 4.2, 5.0, 5.1, 6.0, SunSoft Solaris 7, 8, UnixWare 7.x and OpenUNIX 8 (ddi8), Linux 2.2.4 or Later, FreeBSD (latest kernel)
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
64 x 165 mm