X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO/1000 GT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PWLA8391GT show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0675900630598 show
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:16:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 104574
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Intel PRO/1000 GT:
The short editorial description of Intel PRO/1000 GT
Intel® PRO/1000 GT Desktop Adapter PWLA8391GT

Marketing text Intel PRO/1000 GT

:
The official marketing text of Intel PRO/1000 GT as supplied by the manufacturer
Built on Intel lead-free technology, the Intel® PRO/ 1000 GT Desktop Adapter is the environmentally friendly way to bring Gigabit performance to your desktop at no extra cost. The GT Desktop Adapter contains no lead and conforms to the European Union's Restrictions on the use of Hazardous Substances and Japan's White Goods Recycling Act.
Short summary description Intel PRO/1000 GT:
This short summary of the Intel PRO/1000 GT data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO/1000 GT, Wired, PCI, PC, 0 - 55 °C, Category-5 up to 100m, Microsoft Windows 2000, XP Microsoft Windows NT 4.0 Microsoft Windows 98 SE, Me
Long summary description Intel PRO/1000 GT:
This is an auto-generated long summary of Intel PRO/1000 GT based on the first three specs of the first five spec groups.
Intel PRO/1000 GT. Connectivity technology: Wired, Host interface: PCI. Data transfer rate (max): 1000 Mbit/s. Internal memory: 0.064 MB. Compatibility: PC. Cable type: Category-5 up to 100m, Compatible operating systems: Microsoft Windows 2000, XP Microsoft Windows NT 4.0 Microsoft Windows 98 SE, Me, Networking features: Ethernet/Fast Ethernet/Gigabit Ethernet
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Connectivity technology*
Wired
Internal*
The product is built in.
Yes
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate (max)*
The maximum speed with which data can be transmitted from one device to another.
1000 Mbit/s
Design
Product family
Intel Gigabit desktop adapter
Product series
Intel PRO/1000 GT
Product codename
Stebbins
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.064 MB
Ethernet adapter ARK ID
50480
Technical features
WfM Baseline v2.0
DMI 2.0 Support, Windows Management Instrumentation (WMI) & SNMP- manageable
Offline Diagnostics
Intel Boot Agent
ACPI Power Management
Wake on LAN
System requirements
Compatibility
The other products, software and hardware this product can be used with.
PC
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C
Technical details
Number of QPI links
Single
Halogen free
Yes
Product type
The sub-category of the product.
13
Status
Launched
Product name
Intel PRO/1000 GT Desktop Adapter
Born on date
Q3'04
Network interface card type
Desktop
Bracket height
Full Height or Low Profile, not interchangeable
Network interface card cable medium
Copper
Market segment
DT
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
Category-5 up to 100m
Interface type
PCI
Networking features
Ethernet/Fast Ethernet/Gigabit Ethernet
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows 2000, XP
Microsoft Windows NT 4.0
Microsoft Windows 98 SE, Me
Disk Operating System (DOS) and Disk Operating System Optical Digital Image (DOSODI)
Linux 2.2.5 or Later
Novell Netware 4.2, 5.1, 6.0