Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 100S Svr F+ENet PCI RJ45 168bit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PILA8470C3
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 25306
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:14
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Lifetime warranty
Long product name Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card :
The short editorial description of Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card

Intel PRO 100 S Server Adapter (10 100Mb)
More>>>

Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card:
The official marketing text of Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card as supplied by the manufacturer
» Integrated silicon boosts network performance
» Priority Packet II helps prioritize traffic
» Standards-based IP Security support
» Offloads encryption from server to the adapter

The Intel PRO/100 S Server Adapter represents the next generation of Fast Ethernet server
connections. Advanced server features alleviate server bottlenecks and increase uptime, while
accelerated LAN security preserves network performance on IPSec-enabled networks.
Short summary description Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card:
This short summary of the Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO 100S Svr F+ENet PCI RJ45 168bit, PCI, 0.097 Gbit/s, 0 - 85%, Category-5 up to 100m, PCI
Long summary description Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card :

Intel PRO 100S Svr F+ENet PCI RJ45 168bit. Host interface: PCI. Data transfer rate: 0.097 Gbit/s. Cable type: Category-5 up to 100m, Interface type: PCI

This is an auto-generated long summary of Intel PRO 100S Svr F+ENet PCI RJ45 168bit networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Host interface *
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.097 Gbit/s
Design
Product family
Intel PRO/100 server adapter
Product series
Intel PRO/100 S
Product codename
South Bend
Performance
Ethernet adapter ARK ID
50466
Operational conditions
Operating relative humidity (H-H)
0 - 85%
Technical details
Halogen free
No
Market segment
SRV
Product type
The sub-category of the product.
13
Number of QPI links
Single
Born on date
Q2'02
Bracket height
Full Height
Network interface card cable medium
Copper
Network interface card type
Server
Product name
Intel PRO/100 S Server Adapter
Status
End of Life
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
Category-5 up to 100m
Interface type
PCI