X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRO 100 S F+ENet PCI RJ45 168bit
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PILA8460C3
Category :
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:16:47
The date of the most recent change of this product data-sheet in Icecat.
Product views: 17102
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: Lifetime warranty
Long product name Intel PRO 100 S F+ENet PCI RJ45 168bit:
The short editorial description of Intel PRO 100 S F+ENet PCI RJ45 168bit
Intel PRO/100 S - Network adapter - PCI - EN, Fast EN - 10Base-T, 100Base-TX - 100 Mbps

Marketing text Intel PRO 100 S F+ENet PCI RJ45 168bit

:
The official marketing text of Intel PRO 100 S F+ENet PCI RJ45 168bit as supplied by the manufacturer
Network Speed and Security Help secure sensitive data traveling on the LAN while maintaining PC network performance with the Intel PRO/100 S Desktop Adapter. Designed with the new Intel 82550 Fast Ethernet Controller, this adapter features an integrated security co-processor that offloads encryption from the PC to the adapter, increasing network performance. The Intel PRO/100 S Desktop Adapter is optimized for Windows 2000 networks running IPSec security, but is flexible enough to run in Windows 98 and Windows NT environments using Intel Packet Protect software. The Intel PRO/100 S Desktop Adapter is a member of the industrys first complete family of security adapters that protect data for all of your systems without sacrificing performance - mobile, server, and desktop.

The Intel PRO/100 S Desktop Adapter supports the latest Wired for Management (WfM) specification to work with PC management applications from the leading software vendors. Advanced management features, such as Wake on LAN and Intel Boot Agent, help reduce IT support costs by providing remote management capabilities. The Intelligent Way to Connect Intel SingleDriver technology offers a single suite of drivers for Intel PRO/100 Network Adapters, adopted by many of the worlds leading PC and server suppliers, simplifying installation and maintenance. In addition, these adapters are compatible with all major network operating systems. From SingleDriver technology to standards-based security and management features, Intel Network Adapters really are the intelligent way to connect.
Short summary description Intel PRO 100 S F+ENet PCI RJ45 168bit:
This short summary of the Intel PRO 100 S F+ENet PCI RJ45 168bit data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PRO 100 S F+ENet PCI RJ45 168bit, PCI, 0 - 85 °C
Long summary description Intel PRO 100 S F+ENet PCI RJ45 168bit:
This is an auto-generated long summary of Intel PRO 100 S F+ENet PCI RJ45 168bit based on the first three specs of the first five spec groups.
Intel PRO 100 S F+ENet PCI RJ45 168bit. Host interface: PCI. Data transfer rate: 0.0097 Gbit/s. Internal memory: 0.0175 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Ports & interfaces
Host interface*
Interface that enables a host controller to communicate with a driver.
PCI
Bandwidth
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.0097 Gbit/s
Performance
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
0.0175 MB
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 85°C