X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D915PGN ATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD915PGNLPAK10
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 30 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 09:59:27
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9523
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 30-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Long product name Intel Desktop Board D915PGN ATX:
The short editorial description of Intel Desktop Board D915PGN ATX
KD915PGNLPAK10 10 pack, Serial ATA, Intel® 10/100 LAN, Intel® High Definition Audio

Marketing text Intel Desktop Board D915PGN ATX

:
The official marketing text of Intel Desktop Board D915PGN ATX as supplied by the manufacturer
Intel® Desktop Board D915PGN supports Intel® Pentium 4 processors (including processors with Intel® EM64T†), Intel® Celeron® D processors, and features PCI Express* x16, DDR400/333 memory, and Intel® High Definition Audio to provide a scalable, flexible solution for the home or office.
Short summary description Intel Desktop Board D915PGN ATX:
This short summary of the Intel Desktop Board D915PGN ATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Desktop Board D915PGN ATX, Socket T (LGA 775), Intel 915P Express, ATX, Serial ATA, Intel High Definition Audio subsystem using the Realtek ALC860 audio codec., One PCI Express* x16 bus add-in card connector
Long summary description Intel Desktop Board D915PGN ATX:
This is an auto-generated long summary of Intel Desktop Board D915PGN ATX based on the first three specs of the first five spec groups.
Intel Desktop Board D915PGN ATX. Maximum internal memory: 4 GB. Processor socket: Socket T (LGA 775). Motherboard chipset: Intel 915P Express, Motherboard form factor: ATX. Controller interface type: Serial ATA, Audio output: Intel High Definition Audio subsystem using the Realtek ALC860 audio codec., Graphics controller: One PCI Express* x16 bus add-in card connector
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
4 GB
Processor
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Performance
Motherboard chipset*
The chipset connects the microprocessor to the rest of the motherboard.
Intel 915P Express
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
4 PCI Conventional* bus connectors
2 PCI Express x1 bus add-in card connectors
1 PCI Express x16 bus add-in card connector
Other features
Controller interface type
Serial ATA
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio subsystem using the Realtek ALC860 audio codec.
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
One PCI Express* x16 bus add-in card connector
I/O ports
An interface on a device to which you can connect another device.
8 USB 2.0 ports
1 serial port
1 parallel port
4 Serial ATA interfaces
1 Parallel ATA IDE interface with UDMA 33, ATA-66/100 support
1 diskette drive interface
PS/2* keyboard and mouse ports