X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ROCK LAKE SND LAN FSB800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD865PERLLPAK10/BUND
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 11:35:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8054
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 1year
Long product name Intel ROCK LAKE SND LAN FSB800:
The short editorial description of Intel ROCK LAKE SND LAN FSB800
ROCK LAKE SND LAN FSB800 SATA150R P4-2.4G 256MBPC400 10PK NS (P4)

Marketing text Intel ROCK LAKE SND LAN FSB800

:
The official marketing text of Intel ROCK LAKE SND LAN FSB800 as supplied by the manufacturer
Intel® Desktop boards are one of your most powerful advantages when building a PC today. Intel Desktop boards provide:
Rock solid stability - which provides the highest level of quality, reliability and compatibility.
Snap integration - which supplies the tools for easy integration, timely updates and unsurpassed support.
Leading technology - which takes the industry in new directions with groundbreaking desktop technologies.
Short summary description Intel ROCK LAKE SND LAN FSB800:
This short summary of the Intel ROCK LAKE SND LAN FSB800 data-sheet is auto-generated and uses the product title and the first six key specs.
Intel ROCK LAKE SND LAN FSB800, Ethernet/Fast Ethernet, 5 - 40 °C, LPC Bus I/O, SoundMAX 4 XL with AudioESP audio subsystem using the Analog Devices AD1985 codec
Long summary description Intel ROCK LAKE SND LAN FSB800:
This is an auto-generated long summary of Intel ROCK LAKE SND LAN FSB800 based on the first three specs of the first five spec groups.
Intel ROCK LAKE SND LAN FSB800. Internal memory: 0.25 GB. Processor system buses supported: 2400 MHz. Networking features: Ethernet/Fast Ethernet. Controller interface type: LPC Bus I/O, Audio output: SoundMAX 4 XL with AudioESP audio subsystem using the Analog Devices AD1985 codec
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Internal memory
A computer's memory which is directly accessible to the CPU.
0.25 GB
Processor
Processor system buses supported
2400 MHz
Networking
Networking features
Ethernet/Fast Ethernet
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 40°C
Other features
Controller interface type
LPC Bus I/O
Audio output
The type of audio output that the device produces, and the connector(s).
SoundMAX 4 XL with AudioESP audio subsystem using the Analog Devices AD1985 codec
I/O ports
An interface on a device to which you can connect another device.
Eight USB 2.0 ports
One serial port
One parallel port
Two Serial ATA interfaces
Two Parallel ATA IDE interfaces with UDMA 33, ATA-66/100 support
One diskette drive interface
PS/2* keyboard and mouse ports