X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Desktop Board D865GVHZ
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD865GVHZPAK10
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2013 14:02:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7346
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 3-year and 1-year limited warranties
Long product name Intel Desktop Board D865GVHZ:
The short editorial description of Intel Desktop Board D865GVHZ
HAZELTON S478 I865GV 10PK SND U2 FSB800 SA150 DDR IN (P4)

Marketing text Intel Desktop Board D865GVHZ

:
The official marketing text of Intel Desktop Board D865GVHZ as supplied by the manufacturer
The Intel® Desktop Board D865GVHZ delivers an integrated graphics solution with essential features designed to support the Intel® Pentium® 4 Processor and Intel® Celeron® processor in the mPGA478-pin package. The Intel Desktop Board D865GVHZ was designed with a focus on reducing overall platform cost. Features such as the Intel® 865GV chipset with Intel® Extreme Graphics 2 and support for up to 2 GB of DDR400/333 SDRAM memory, onboard Intel® PRO 10/100 LAN Network Connection, and AC'97 audio provide the essential building blocks for the value-oriented customer to use on a low-cost platform. As you have come to expect, this product delivers the stability and reliability associated with all Intel® desktop boards.
Short summary description Intel Desktop Board D865GVHZ:
This short summary of the Intel Desktop Board D865GVHZ data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Desktop Board D865GVHZ, Intel 865GV, SMSC LPC47M172 LPC Bus I/O controller, Socket 478, Micro ATX, Audio subsytem for AC '97 processing using the Realtek ALC202A codec, Intel Extreme Graphics 2 controller
Long summary description Intel Desktop Board D865GVHZ:
This is an auto-generated long summary of Intel Desktop Board D865GVHZ based on the first three specs of the first five spec groups.
Intel Desktop Board D865GVHZ. Maximum internal memory: 2 GB. Processor socket: Socket 478, Processor system buses supported: 800 MHz. Motherboard chipset: Intel 865GV, Motherboard form factor: Micro ATX. Controller interface type: SMSC LPC47M172 LPC Bus I/O controller, Audio output: Audio subsytem for AC '97 processing using the Realtek ALC202A codec, Graphics controller: Intel Extreme Graphics 2 controller
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Processor
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Processor system buses supported
800 MHz
Performance
Motherboard chipset*
The chipset connects the microprocessor to the rest of the motherboard.
Intel 865GV
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro ATX
Other features
Controller interface type
SMSC LPC47M172 LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
Audio subsytem for AC '97 processing using the Realtek ALC202A codec
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics 2 controller
I/O ports
An interface on a device to which you can connect another device.
Eight USB 2.0 ports

One serial port

One parallel port

Two Serial ATA IDE interfaces

Two Parallel ATA IDE interfaces with UDMA 33, ATA-66/100 support

One diskette drive interface

PS/2* keyboard and mouse ports