X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEABREEZE S478 I845GV MATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD845GVSRLPAK10
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 Oct 2014 17:10:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6292
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Warranty: 1 YEAR
Long product name Intel SEABREEZE S478 I845GV MATX:
The short editorial description of Intel SEABREEZE S478 I845GV MATX
SEABREEZE S478 I845GV MATX 10PK VGA SND LN U2 FSB533 A100 IN (P4)

Marketing text Intel SEABREEZE S478 I845GV MATX

:
The official marketing text of Intel SEABREEZE S478 I845GV MATX as supplied by the manufacturer
The Intel® Desktop Board D845GVSR delivers an integrated graphics solution with essential features designed to support the Intel® Celeron® processor in the mPGA478-pin package. The Intel Desktop Board D845GVSR was designed with a focus on reducing overall platform cost. Features such as the Intel® 845GV chipset with Intel® Extreme Graphics and support for up to 2 GB of DDR333/266/200 SDRAM memory, optional onboard Intel® PRO 10/100 LAN Network Connection, and AC’97 audio provide the essential building blocks for the value-oriented customer to use on a low-cost platform. As you have come to expect, this product delivers the stability and reliability associated with all Intel® desktop boards.
Short summary description Intel SEABREEZE S478 I845GV MATX:
This short summary of the Intel SEABREEZE S478 I845GV MATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel SEABREEZE S478 I845GV MATX, DDR-SDRAM, Intel, SMSC LPC47M172 LPC bus I/O controller or National Semiconductor PC87372 LPC Bus I/O controller, Socket T (LGA 775), 234 x 208, Micro ATX
Long summary description Intel SEABREEZE S478 I845GV MATX:
This is an auto-generated long summary of Intel SEABREEZE S478 I845GV MATX based on the first three specs of the first five spec groups.
Intel SEABREEZE S478 I845GV MATX. Supported memory types: DDR-SDRAM. Processor family: Intel, Processor socket: Socket T (LGA 775), Processor system buses supported: 400 MHz. Motherboard form factor: Micro ATX. Controller interface type: SMSC LPC47M172 LPC bus I/O controller or National Semiconductor PC87372 LPC Bus I/O controller, Dimensions (WxDxH): 234 x 208, Audio output: Audio subsystem for AC '97 processing
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Supported memory types*
Types of memory which can be used with the product.
DDR-SDRAM
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Processor system buses supported
400 MHz
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
3 x PCI bus add-in card connectors (SMBus routed to PCI bus connector 2)
Other features
Controller interface type
SMSC LPC47M172 LPC bus I/O controller or National Semiconductor PC87372 LPC Bus I/O controller
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
234 x 208 mm
Audio output
The type of audio output that the device produces, and the connector(s).
Audio subsystem for AC '97 processing
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics controller
I/O ports
An interface on a device to which you can connect another device.
6 x USB ports
1 x serial port
1 x parallel port
2 x IDE interfaces (Ultra DMA 33,ATA-66/100)
1 x diskette drive interface
2 x PS/2