Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REXBURG2 S478 I845GE MATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KD845GERGPAK10
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 13 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8394
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 13-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 06 Sep 2017 10:53:38
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard :
The short editorial description of Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard

REXBURG2 S478 I845GE MATX 10PK VGA SND U2 A100 1A 3P DDR NS (P4)
More>>>

Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard:
The official marketing text of Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard as supplied by the manufacturer
The Intel® Desktop Board D845GERG2 supports the Intel D845GE chipset featuring Intel Extreme Graphics. You can experience improved visual effects and graphical accuity, as well as ultimate flexibility, with the advanced performance of this board.
Short summary description Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard:
This short summary of the Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel REXBURG2 S478 I845GE MATX, DDR-SDRAM, Intel, LGA 775 (Socket T), Network adapter - Ethernet, Fast Ethernet, Gigabit Ethernet, micro ATX, AMI
Long summary description Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard :

Intel REXBURG2 S478 I845GE MATX. Supported memory types: DDR-SDRAM. Processor family: Intel, Processor socket: LGA 775 (Socket T). Networking features: Network adapter - Ethernet, Fast Ethernet, Gigabit Ethernet. Motherboard form factor: micro ATX. BIOS type: AMI

This is an auto-generated long summary of Intel REXBURG2 S478 I845GE MATX LGA 775 (Socket T) Micro ATX motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Supported memory types *
Types of memory which can be used with the product.
DDR-SDRAM
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 775 (Socket T)
Networking
Networking features
Network adapter - Ethernet, Fast Ethernet, Gigabit Ethernet
Performance
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
micro ATX
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
Other features
Controller interface type
DMA/ATA-100 (Ultra)
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
244 x 208
Audio output
The type of audio output that the device produces, and the connector(s).
Sound card
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
AGP 4x - Intel 845GE
I/O ports
An interface on a device to which you can connect another device.
4 x Hi-Speed USB - 4 PIN USB Type A 1 x serial - RS-232 - 9 pin D-Sub (DB-9) 1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 2 x storage - DMA/ATA-100 (Ultra) - 40 PIN IDC 1 x storage - floppy interface - 34 PIN IDC 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 1 x audio - line-In - mini-phone stereo 3.5 mm 1 x audio - line-out - mini-phone stereo 3.5 mm 1 x microphone - input - mini-phone mono 3.5 mm 1 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x network - Ethernet 10Base-T/100Base-TX/1000Base-TX - RJ-45