Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HNS2600WPF
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HNS2600WPF
Category
The motherboard is the main printed circuit board (PCB) in servers and computers. It holds many of the crucial electronic components of the system, such as the central processing unit (CPU) and memory, and provides connectors for other peripherals.
server/workstation motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 10 Aug 2012
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 18301
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 10-08-12 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 06 Sep 2017 14:19:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard :
The short editorial description of Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard

Compute Module HNS2600WPF
More>>>

Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard:
The official marketing text of Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard as supplied by the manufacturer
A hot-pluggable high density compute module integrated with Intel® Server Board S2600WPF for maximum memory capability, InfiniBand FDR (56Gb/s), and has flexible configuration options for the Intel® Server Chassis H2000 family.

Integrated graphics allow for incredible visual quality, faster graphic performance and flexible display options without the need for a separate graphics card.

The Intel® Remote Management Module (Intel® RMM) allows you to securely gain access and control servers and other devices from any machine on the network. Remote access includes remote management capability, including power control, KVM, and media redirection, with a dedicated management network interface card (NIC).

Intel® Intelligent Power Node Manager is a platform resident technology that enforces power and thermal policies for the platform. It enables data center power and thermal management by exposing an external interface to management software through which platform policies can be specified. It also enables specific data center power management usage models such as power limiting.
Short summary description Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard:
This short summary of the Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel HNS2600WPF, Server, 2U Rack, Intel, LGA 2011 (Socket R), 2, 4, 6, 8, 10, 12, 6.4,7.2,8 GT/s
Long summary description Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard :

Intel HNS2600WPF. Component for: Server, Chassis type: 2U Rack. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Processor number of cores supported: 2, 4, 6, 8, 10, 12. Supported memory types: DDR3-SDRAM, Supported memory clock speeds: 1066,1333,1600,1866 MHz, Maximum internal memory: 512 GB. Hard drive interface: Serial ATA, Serial Attached SCSI (SAS). Motherboard chipset: Intel C602, Memory bandwidth (max): 238.8 GB/s

This is an auto-generated long summary of Intel HNS2600WPF Intel C602 LGA 2011 (Socket R) server/workstation motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Component for
What this product is used as a part of (component for).
Server
Chassis type
The type of rigid framework onto which is the hosuing for device components.
2U Rack
Product family
Intel compute module
Product series
Intel HNS2600WP
Product codename
Washington Pass
Processor
Processor manufacturer *
The manufacturer that produced the processor.
Intel
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 2011 (Socket R)
Number of processors supported *
The quantity of processors which can be used by the product.
2
Processor number of cores supported *
The quantity of processor cores which can be used in the device.
2, 4, 6, 8, 10, 12
Supported QPI
6.4,7.2,8 GT/s
Number of QPI links
2
Intel Xeon series
E5-2600
Thermal power
The amount of heat that the device can generate. Often measured in watts (W).
135 W
CPU configuration (max)
2
Memory
Supported memory types *
Types of memory which can be used with the product.
DDR3-SDRAM
Supported memory clock speeds *
Memory clock speed is the time it takes for a computer to complete basic operations. It refers to the computer's processing speed and is measured in hertz. It is however not such a reliable measure of a computer's speed as it doesn't take into account other factors like RAM and cache size.
1066,1333,1600,1866 MHz
Number of DIMM slots *
The number of places where DIMMs can be connected. A DIMM or dual in-line memory module comprises a series of dynamic random-access memory integrated circuits. These modules are mounted on a printed circuit board and designed for use in personal computers, workstations and servers. DIMMs began to replace SIMMs (single in-line memory modules) as the predominant type of memory module as Intel P5-based Pentium processors began to gain market share.
16
Maximum internal memory *
The maximum internal memory which is available in the product.
512 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Memory channels
Octa
Supported RDIMM clock speeds
1066,1333,1600,1866 MHz
Supported LRDIMM clock speeds
1333,1600,1866 MHz
Maximum RDIMM memory
512 GB
Maximum UDIMM memory
512 GB
Maximum LRDIMM memory
512 GB
Supported UDIMM clock speeds
1333,1600 MHz
Storage controllers
Hard drive interface *
The way that a hard disk drive (HDD) is connected to the rest of the computer through a 'bus' such as ATA or SCSI.
Serial ATA, Serial Attached SCSI (SAS)
RAID levels
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required.
5
Internal I/O
Number of SATA connectors
6
Integrated SAS ports
4
Back panel I/O ports
USB 2.0 ports quantity *
Number of USB 2.0 ports (connecting interfaces) in the device. USB 2.0 was released in April 2000 (now called "Hi-Speed"), adding higher maximum signaling rate of 480 Mbit/s (effective throughput up to 35 MB/s or 280 Mbit/s), USB 2.0 ports are usually black.
5
VGA (D-Sub) ports quantity *
Number of VGA (D-Sub) ports (connecting interfaces) in the device. The VGA (D-Sub) connector is a 15 pin connector between a computer and a monitor. It was first introduced in 1987 by IBM.
1
Ethernet LAN (RJ-45) ports *
Number of Ethernet LAN (RJ-45) ports (connecting interfaces) in the device. Ethernet LAN (RJ-45) ports allow a computer to connect to the ethernet.
2
Serial ports quantity
The number of serial ports in a computer or peripheral. A serial port is a serial communication physical interface through which information transfers in or out one bit at a time. The term "serial port" usually identifies hardware more or less compliant to the RS-232 standard, intended to interface with a modem or with a similar communication device. In modern computers and peripherals, serial ports have largely been replaced by USBs and other interfaces.
1
Firewire (IEEE 1394) ports
Number of IEEE 1394/FireWire ports (connecting interfaces) in the device. The IEEE 1394 interface is a serial bus interface standard for high-speed communications and isochronous real-time data transfer. It was developed in the late 1980s and early 1990s by Apple, who called it FireWire. The 1394 interface is comparable to USB though USB has more market share. Apple first included FireWire in some of its 1999 models, and most Apple computers since the year 2000 have included FireWire ports, though, as of 2013, only the 800 version (IEEE-1394b).
1
Performance
Motherboard chipset *
The chipset connects the microprocessor to the rest of the motherboard.
Intel C602
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
1.2
Physical Address Extension (PAE)
Yes
Integrated systems available
Yes
Rack-Friendly board
Yes
Integrated BMC with IPMI
Yes
InfiniBand
Yes
Memory bandwidth (max)
238.8 GB/s
Embedded options available
No
Embedded USB (eUSB) SSD option
No
Low halogen options available
No
Motherboard ARK ID
65902
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
Disable access to missing laptops\nGiving users access to corporate data and application through remote laptops boosts productivity, but it can also leave IT vulnerable to hackers and misplaced laptops. Intel® Anti-Theft Technology is built into the laptop hardware, helping IT administrators outwit thieves, even when they attempt to reimage the OS, change the boot order, or install a new hard drive. When laptops with Intel® Anti-Theft Technology (Intel® AT) become lost or stolen, they can be remotely disabled. If the laptop is recovered, it can be quickly reactivated to normal operation.
No
Intel® Clear Video HD Technology (Intel® CVT HD)
See the World More Vividly\nIntel® Clear Video HD Technology delivers cleaner, sharper images, more natural, accurate, and vivid colors. View images as they were meant to be seen on devices featuring Intel® Core™ processors with Intel® Graphics Technology.
No
Intel Dual Display Capable Technology
No
Intel Fast Memory Access
Yes
Intel Flex Memory Access
Yes
Intel I/O Acceleration Technology
Yes
Intel® vPro™ Technology
Leading-Edge Security for an Unwired Workplace\nThe capabilities of Intel® vPro™ technology help IT leadership protect cloud and virtual environments from rootkits and malware threats while ensuring that their organization can keep up with workforce demands. Hardware-based features support centralized image management and administration, secure network storage, and out-of-band protection.
No
Intelligent Platform Management Interface (IPMI) support
Yes
Intel Advanced Management Technology
Yes
Intel® Active Management Technology (Intel® AMT)
Remotely and Automatically Increase Efficiency and Effectiveness\nUsing integrated platform capabilities and third-party management applications, Intel® Active Management Technology (Intel® AMT) allows IT or managed service providers to remotely monitor networked assets. Even when powered off, devices can be diagnosed and repaired with built-in manageability, receive software and virus updates, or store data for off-hours retrieval, lowering IT support costs.
No
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel AC'97 technology
No
Intel Client Initiated Remote Access (CIRA) technology
No
Processor special features
Intel Intelligent Power Node Manager
Yes
Intel® Virtualization Technology (Intel® VT)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
VT-d
Intel Trusted Execution Technology
Yes
Intel Remote Wake technology
No
Intel Remote PC Assist Technology (RPAT)
No
Intel Quiet System Technology (QST)
Yes
Intel Quick Resume Technology
No
Intel Server Management Software
Yes
Intel Remote Management Module Support
Yes
Intel® High Definition Audio (Intel® HD Audio)
Integrated Audio for Today and Tomorrow\nA new specification for integrated audio, Intel® High Definition Audio (Intel® HD Audio) delivers the features and high-end performance of an add-in audio card while playing back more channels with improved quality. Intel HD Audio provides high-quality multi-channel audio experiences with new encoding and decoding algorithms to enhance the listening experience.
No
Intel® Matrix Storage Technology (Intel® MST)
New Levels of Hard Disk Drive Performance and Reliability\nWith Intel® Matrix Storage Technology (Intel® MST) on the latest Intel® chipsets, Intel is making RAID and advanced Serial ATA capabilities an affordable reality for desktop platforms. Intel MST uses the latest Serial ATA disk interfaces for increased performance headroom, with advanced features such as native command queuing to increase storage performance and optimize the order of commands.
No
Intel Active Management Technology version
No
Intel Build Assurance Technology
Yes
Intel Server Customization Technology
Yes
Intel Rapid Storage Technology enterprise
Yes
Connector for Intel I/O Expansion Module
1
Expansion slots
PCI Express x16 (Gen 3.x) slots *
Places where PCI Express x16 (Gen 3.x) are placed inside and connected to the computer motherboard.
1
PCI Express slots version
3.0
PCI Express slots quantity
64
Networking
Ethernet LAN *
An Ethernet LAN (Local Area Network) interface is present, for a wired conection via a cable.
Yes
Wi-Fi *
Popular technology that allows an electronic device to exchange data or connect to the internet wirelessly using radio waves.
No
Ethernet interface type
Fast Ethernet, Gigabit Ethernet
Graphics
Parallel processing technology support *
Parallel processing technology is the simultaneous use of more than one CPU or processor core to execute a program or multiple computational threads. Ideally, parallel processing makes programs run faster because there are more engines (CPUs or Cores) running it. In practice, it is often difficult to divide a program in such a way that separate CPUs or cores can execute different portions without interfering with each other. Most computers have just one CPU, but some models have several, and multi-core processor chips are becoming the norm. There are even computers with thousands of CPUs.
Not supported
On-board graphics adapter
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
Yes
Discrete graphics support
Yes
Graphics output
D-sub
Technical details
Intel Rapid Storage Technology
No
Connector for Intel I/O Expansion Module x8 Gen 3
1
Form factor
The shape or design of the product.
Custom 6.8'' x 18.9''
Halogen free
No
Integrated LAN
2x 1GbE
Intel Clear Video Technology
No
Intel Virtualization Technology for Directed I/O (VT-d)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
Yes
Market segment
SRV
Maximum number of PCI Express lanes
64
Packaging content
Integrated compute module including (1) Intel Server Board S2600WPF, (1) Bridge Board, (1) Node Power Board, (1) PCIe x16 Riser Card, (2) 1U Passive 84mm x 106mm Heat Sink, (3) 4056 Dual Rotor Fan, (1) Air Duct, and (1) 1U Node Tray.
Physical Address Extension (PAE)
46 bit
Product type
The sub-category of the product.
12
Thermal Design Power (TDP)
135 W
USB ports quantity
5
USB version
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
ECC supported by processor
Yes
Memory bandwidth supported by processor (max)
238.8 GB/s
Total number of SATA connectors
6
Maximum internal memory supported by processor
512 GB
Born on date
Q2'12
Firewire support
Yes
Launch date
2012-03-06T09:00:00
Product name
Intel Compute Module HNS2600WPF
Status
End of Life
Maximum memory
512 GB
Supported RAID configuration
Up to SW Raid 5 (LSI RSTE)
Certificates
Energy Star certified *
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Country Distributor
Nederland 1 distributor(s)
Deutschland 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)