Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CompactCard EN 56K int PC Card WCE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFM56GEU1
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9802
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem :
The short editorial description of Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem

Xircom® CompactCard™ Modem 56 GlobalACCESS™
More>>>

Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem:
The official marketing text of Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem as supplied by the manufacturer
Access the Internet, e-mail and SMS messages and current network information from any location where you have a standard telephone connection (software not included).
Optional kits available for GSM 900, 1800, 1900, PCS 1900 mobile phones. Compatibility varies by region.
GlobalACCESS™ features ensure easy and reliable access around the world.
Short summary description Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem:
This short summary of the Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem data-sheet is auto-generated and uses the product title and the first six key specs.
Intel CompactCard EN 56K int PC Card WCE, 56 Kbit/s, Type II CompactFlash Card, V.90/56Kflex up to 56,000 bps V.34 up to 33,600 bps V.32terbo at 19,200 and 16,800 bps V.32bis at 14, 41.4 x 42.8 x 5 mm
Long summary description Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem :

Intel CompactCard EN 56K int PC Card WCE. Modem speed: 56 Kbit/s, Type: Type II CompactFlash Card. Data link protocols: V.90/56Kflex up to 56,000 bps V.34 up to 33,600 bps V.32terbo at 19,200 and 16,800 bps V.32bis at 14. Dimensions (WxDxH): 41.4 x 42.8 x 5 mm

This is an auto-generated long summary of Intel CompactCard EN 56K int PC Card WCE 56Kbit/s modem based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Type
Characteristics of the device.
Type II CompactFlash Card
Protocols
Data link protocols
V.90/56Kflex up to 56,000 bps V.34 up to 33,600 bps V.32terbo at 19,200 and 16,800 bps V.32bis at 14,400, 12,000, 9600 and 7200 bps, uncoded at 4800 bps V.32 at 9600 bps, uncoded at 4800 bps V.22bis at 2400 bps, V.22 at 1200 bps V.23 at 1200 and 75 bps, Bell 212A at 1200 bps
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
41.4 x 42.8 x 5 mm
Technical details
Compatibility
The other products, software and hardware this product can be used with.
Handhelds: Supports all Type II CompactFlash card compliant Windows* CE handhelds, including models by Casio, Compaq, Everex, Hewlett-Packard and Philips; supports all Type II PC Card compliant Windows CE handhelds with CardCaddy (sold separately). Processor Families: Supports handhelds using MIPS 3000, MIPS 4000, Hitachi SH3, Hitachi SH4, and StrongARM* processors
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Operating System Requirements Designed for Windows CE 1.1 or higher; Supports synchronization from Microsoft* Windows* 95, Windows* 98, Windows NT* 4.0, and Windows* 2000
Data compression
V.42bis (4:1) or MNP Level 5 (2:1)
Fax modes
V.17 at 14,000, 12,000, 9600, 7200 and 4800 bps V.29 at 9600, 7200, and 4800 bps V.27ter at 4800 and 2400 bps; Group 3, EIA/TIA; Class 1 and Class 2