Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel CompactCard ENet RJ45 WCE networking card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CompactCard ENet RJ45 WCE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CFE10EU
Category
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
networking cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11893
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 21 Aug 2017 04:13:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel CompactCard ENet RJ45 WCE networking card :
The short editorial description of Intel CompactCard ENet RJ45 WCE networking card

Xircom CompactCard Ethernet 10 Base T
More>>>

Intel CompactCard ENet RJ45 WCE networking card:
The official marketing text of Intel CompactCard ENet RJ45 WCE networking card as supplied by the manufacturer
Access your network and even surf the Web and communicate via e-mail right from your Pocket PC. Compatibility: CardCaddy™ feature adapts card to PC Card-compatible handhelds. Reliable LAN connections from your handheld.
E-mail: Stay in contact with co-workers and contacts on the go, between meetings, and during breaks (software not included).
Short summary description Intel CompactCard ENet RJ45 WCE networking card:
This short summary of the Intel CompactCard ENet RJ45 WCE networking card data-sheet is auto-generated and uses the product title and the first six key specs.
Intel CompactCard ENet RJ45 WCE, Wired, 10 Mbps, 0.001 Gbit/s, 10.65 g, FCC Part 15, FCC Class B, and CE Mark. Ethernet Standards IEEE 802.3 for 10Base-T , RJ-45
Long summary description Intel CompactCard ENet RJ45 WCE networking card :

Intel CompactCard ENet RJ45 WCE. Connectivity technology: Wired. Supported data transfer rates: 10 Mbps, Data transfer rate: 0.001 Gbit/s. Weight: 10.65 g. Certification: FCC Part 15, FCC Class B, and CE Mark. Ethernet Standards IEEE 802.3 for 10Base-T . Cable type: RJ-45, Power requirements: Active: 23 mA, Sleep: 0 mA, Dimensions (WxDxH): 41.4 x 42.8 x 5 mm

This is an auto-generated long summary of Intel CompactCard ENet RJ45 WCE networking card based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Ports & interfaces
Connectivity technology *
Wired
I/O ports
An interface on a device to which you can connect another device.
10Base-T unshielded twisted pair (UTP) Connector Type: RJ-45
Bandwidth
Supported data transfer rates
Rates at which data can be transferred. May vary according to network configurations.
10 Mbps
Data transfer rate
Rate at which data can be transferred. Usually expressed in units per second. May vary with network configurations.
0.001 Gbit/s
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
10.65 g
Certificates
Certification
FCC Part 15, FCC Class B, and CE Mark. Ethernet Standards IEEE 802.3 for 10Base-T
Other features
Cable type
Type of cable e.g. electicity cable, optical cable.
RJ-45
Power requirements
Active: 23 mA, Sleep: 0 mA
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
41.4 x 42.8 x 5 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 95/98/2000/ NT 4.0
Networking features
Ethernet/Fast Ethernet