Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CreditCard + Modem F+ENet 56K 100+10BT
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEM56BTXEU1
Category
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15527
This statistic is based on the 73979 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72278 free Open Icecat users .
Info modified on: 29 Mar 2017 11:06:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem :
The short editorial description of Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem

Xircom® CreditCard™ Ethernet 10/100 + Modem 56 GlobalACCESS™ Adapter
More>>>

Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem:
The official marketing text of Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem as supplied by the manufacturer
Provides seamless operation on either 10 Mbps or 100 Mbps Ethernet networks.
A single adapter provides support for both 10Mbps and 100 Mbps networks—Supports modem speeds up to 56 Kbps using either V.90 or 56Kflex standards.
GSM Capable: GSM 900, 1800, 1900/DCS 1800/PCS 1900 capabilities allow use with a variety of mobile phones for anytime, anywhere connections.
Protects modem against high-current digital phone lines.
Provide status information at a glance.
Allows data to be sent and received simultaneously, doubling the effective throughput on 10 Mbps full-duplex Ethernet networks.
Allows quick and easy software upgrades.
Allows the portable PC to be managed using SNMP-based network management software.
Installation program automatically configures notebook, modem, and network operating system.
Short summary description Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem:
This short summary of the Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem data-sheet is auto-generated and uses the product title and the first six key specs.
Intel CreditCard + Modem F+ENet 56K 100+10BT, 56 Kbit/s, Type II PC Card, V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23, Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T/10Base-2, IEEE 802.3u for 100Base-TX, 10/20Mbps full, 86 x 54 x 5 mm
Long summary description Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem :

Intel CreditCard + Modem F+ENet 56K 100+10BT. Modem speed: 56 Kbit/s, Type: Type II PC Card. Data link protocols: V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23, Networking features: Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T/10Base-2, IEEE 802.3u for 100Base-TX, 10/20Mbps full. Dimensions (WxDxH): 86 x 54 x 5 mm

This is an auto-generated long summary of Intel CreditCard + Modem F+ENet 56K 100+10BT 56Kbit/s modem based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Type
Characteristics of the device.
Type II PC Card
Protocols
Data link protocols
V.90/56Kflex,V.34,V.32terbo,V.32bis,V.32,V.22bis,V.23
Networking features
Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T/10Base-2, IEEE 802.3u for 100Base-TX, 10/20Mbps full-duplex (10 Mbps only)
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Ethernet Connector: RJ-45 Modem Connector: RJ-11
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 5 mm
Technical details
Compatibility
The other products, software and hardware this product can be used with.
Supports all popular PC Card compliant PCs, including AST, Compaq, DEC, Dell, Hewlett Packard, Gateway, IBM, Micron, NEC, Sharp, Acer, Texas Instruments, and Toshiba
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare, Microsoft Windows NT, Windows 95, Windows 98, Windows 2000, Windows XP, Windows 3.x, Microsoft LAN Manager, Artisoft LANtastic, Banyan VINES, DEC Pathworks, and IBM OS/2
Data compression
V.42bis (4:1) or MNP Level 5 (2:1)
Fax modes
V.17 at 14,400, 12,000, 9600, 7200, and 4800 bps, V.29 at 9600, 7200, and 4800 bps, V.27ter at 4800 and 2400 bps; Group 3, EIA/TIA; Class 1