X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CreditCard CardBus + Modem F+ENet 56K
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CBEM56GEU1
Category :
Device which converts digital data from computers into electric signals which can be transmitted over a telephone line, and convert electric signals which it receives into digital data for computers.
modems
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:25:55
The date of the most recent change of this product data-sheet in Icecat.
Product views: 14351
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Intel CreditCard CardBus + Modem F+ENet 56K:
The short editorial description of Intel CreditCard CardBus + Modem F+ENet 56K
Xircom® CardBus Ethernet 10/100 + Modem 56 GlobalACCESS™ Adapter

Marketing text Intel CreditCard CardBus + Modem F+ENet 56K

:
The official marketing text of Intel CreditCard CardBus + Modem F+ENet 56K as supplied by the manufacturer
32-bit bus-mastering architecture speeds data transfers between your notebook and the network without burdening the PC's processor.
Improves notebook battery life with low 3.3-volt operation. Includes Xircom® BatterySave™ advanced power management which powers down adapter into low-power sleep mode when not connected to a network; supports industry standard MAGIC PACKET WAKE-UP technology, Wake-on-LAN and ACPI specifications.
Provides seamless operation on either 10 Mbps or 100 Mbps Ethernet networks.
A single adapter provides support for both 10 Mbps and 100 Mbps networks—Supports modem speeds up to 56 Kbps1 using either V.90 or 56Kflex standards.
GSM 900, 1800, 1900/DCS 1800/PCS 1900 capabilities allow use with a variety of mobile phones for anytime, anywhere connections.
Provides durable Ethernet and modem connections in a single device.
Provide status information at a glance.
Allows data to be sent and received simultaneously, doubling the effective throughput on 10 Mbps full-duplex Ethernet networks.
Allows quick and easy software upgrades.
Allows the portable PC to be managed using SNMP-based network management software.
Installation program automatically configures notebook, modem, and network operating system.
Short summary description Intel CreditCard CardBus + Modem F+ENet 56K:
This short summary of the Intel CreditCard CardBus + Modem F+ENet 56K data-sheet is auto-generated and uses the product title and the first six key specs.
Intel CreditCard CardBus + Modem F+ENet 56K, Type II CardBus PC Card, V.90/56Kflex,V.34,V.32terbo, V.32bis, V.32, V.22bis, V.23, Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T, NWay 10/100 auto-negotiation, IEEE 802.3u for 100Ba, 86 x 54 x 5 mm
Long summary description Intel CreditCard CardBus + Modem F+ENet 56K:
This is an auto-generated long summary of Intel CreditCard CardBus + Modem F+ENet 56K based on the first three specs of the first five spec groups.
Intel CreditCard CardBus + Modem F+ENet 56K. Modem speed: 56 Kbit/s, Type: Type II CardBus PC Card. Data link protocols: V.90/56Kflex,V.34,V.32terbo, V.32bis, V.32, V.22bis, V.23, Networking features: Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T, NWay 10/100 auto-negotiation, IEEE 802.3u for 100Ba. Dimensions (WxDxH): 86 x 54 x 5 mm
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Modem
Modem speed
The speed at which data is transferred by a modem.
56 Kbit/s
Type
Characteristics of the device.
Type II CardBus PC Card
Protocols
Data link protocols
V.90/56Kflex,V.34,V.32terbo, V.32bis, V.32, V.22bis, V.23
Networking features
Ethernet/Fast Ethernet; IEEE 802.3 for 10Base-T, NWay 10/100 auto-negotiation, IEEE 802.3u for 100Base-TX, 100/200 Mbps full-duplex
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
Ethernet Connector: RJ-45
Modem Connector: RJ-11
Weight & dimensions
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
86 x 54 x 5 mm
Technical details
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Novell NetWare, Microsoft Windows NT, Windows 95, Windows 98, Windows 2000, Windows XP, Windows 3.x, Microsoft LAN Manager, Artisoft LANtastic, Banyan VINES, DEC Pathworks, and IBM OS/2
Compatibility
The other products, software and hardware this product can be used with.
Supports all popular PC Card compliant PCs, including AST, Compaq, DEC, Dell, Hewlett Packard, Gateway, IBM, Micron, NEC, Sharp, Acer, Texas Instruments, and Toshiba
Data compression
V.42bis (4:1) or MNP Level 5 (2:1)
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Fax modes
V.17 at 14,400, 12,000, 9600, 7200, and 4800 bps, V.29 at 9600, 7200, and 4800 bps, V.27ter at 4800 and 2400 bps; Group 3, EIA/TIA; Class 1