X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
765
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXM80536GC2100F
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:02:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 13471
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 3 year limited
Long product name Intel 765:
The short editorial description of Intel 765
Intel® Pentium® M Processor 765 (2M Cache, 2.10 GHz, 400 MHz FSB)

Marketing text Intel 765

:
The official marketing text of Intel 765 as supplied by the manufacturer
The Intel® Pentium® M processor, in conjunction with the Intel® 915 Express chipset family and the Intel® PRO/Wireless network connection, is a key component of Intel® Centrino™ mobile technology. It delivers outstanding mobile performance and low-power enhancements for sleeker, lighter notebook designs.

Features:
Mobile optimized architecture
Support for Enhanced Intel SpeedStep® Technology
Low power technologies
Streaming SIMD Extensions 2 Micro FCPGA packaging technology
Short summary description Intel 765:
This short summary of the Intel 765 data-sheet is auto-generated and uses the product title and the first six key specs.
Intel 765, Intel Pentium Mobile, H-PBGA479, PPGA478, Intel Pentium M 700 series, 32-bit, L2, FSB
Long summary description Intel 765:
This is an auto-generated long summary of Intel 765 based on the first three specs of the first five spec groups.
Intel 765. Processor family: Intel Pentium Mobile, Processor frequency: 2.1 GHz, Processor socket: H-PBGA479, PPGA478. Processor core voltage (AC): 1.287-1.400. Number of Processing Die Transistors: 144 M, Processing Die size: 87 mm², Number of Graphics & IMC Die Transistors: 144 M. Cache memory: 2 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium Mobile
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.1 GHz
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
H-PBGA479, PPGA478
Processor lithography*
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor series
Intel Pentium M 700 series
Processor model*
The model number for the processor in a computer.
765
Processor threads*
1
Processor operating modes*
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor cache
2 MB
Processor cache type
L2
Bus type
FSB
FSB Parity
Yes
CPU multiplier (bus/core ratio)
21
Processor codename
Dothan
Memory
ECC supported by processor
Yes
Power
Processor core voltage (AC)
1.287-1.400
Features
Execute Disable Bit
Yes
Number of Processing Die Transistors
144 M
Processing Die size
87 mm²
Number of Graphics & IMC Die Transistors
144 M
Processor package size
35
Thermal Design Power (TDP)*
21 W
Features
Physical Address Extension (PAE)
32 bit
Processor ARK ID
27596
Embedded options available
Yes
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Operational conditions
Tjunction
100°C
Technical details
Processor cache
2048 KB
Product type
The sub-category of the product.
1
Bus bandwidth
400
Product family
Legacy Intel Pentium Processor
Market segment
MBL
Product name
Intel Pentium M 765 (2M Cache, 2.10 GHz, 400 MHz FSB)
Status
End of Interactive Support
Processor brand name
Intel Pentium
Processor core voltage
0.988-1.356
Bus type units
MHz
Other features
Cache memory
2 MB