X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Pentium M Processor 1.4GHz 1M
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXM80535GC1400ES
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:23:17
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7229
This statistic is based on the 63473 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61797 free Open Icecat users .
Warranty: 3 years warranty
Long product name Intel Mobile Pentium M Processor 1.4GHz 1M:
The short editorial description of Intel Mobile Pentium M Processor 1.4GHz 1M
Mobile Pentium M Processor 1.4GHz 1M

Marketing text Intel Mobile Pentium M Processor 1.4GHz 1M

:
The official marketing text of Intel Mobile Pentium M Processor 1.4GHz 1M as supplied by the manufacturer
The Intel Pentium M processor is based on a high performance, low power micro-architecture and includes several innovative features like an advanced branch prediction and data prefetching, Streaming SIMD Extensions 2 support, Enhanced Intel SpeedStep Technology support, Intel MMX media enhancement technology support and advanced thermal monitoring capabilities.The Intel Pentium M processor is the next step towards achieving high mobile performance at very low power. This exciting new processor supports Enhanced Intel SpeedStep technology at multiple operating points instead of two points support on existing processors. Real-time dynamic switching of the voltage and frequency between multiple performance modes is based on CPU demand. This occurs by switching the bus ratios, core operating voltage, and core processor speeds without resetting the system. Multiple Enhanced Intel SpeedStep technology operating points enable optimal performance at the lowest power.
Short summary description Intel Mobile Pentium M Processor 1.4GHz 1M:
This short summary of the Intel Mobile Pentium M Processor 1.4GHz 1M data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Mobile Pentium M Processor 1.4GHz 1M, Intel Pentium Mobile, L2
Long summary description Intel Mobile Pentium M Processor 1.4GHz 1M:
This is an auto-generated long summary of Intel Mobile Pentium M Processor 1.4GHz 1M based on the first three specs of the first five spec groups.
Intel Mobile Pentium M Processor 1.4GHz 1M. Processor family: Intel Pentium Mobile, Processor frequency: 1.4 GHz, Processor cache: 1 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium Mobile
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.4 GHz
Processor
Processor cache
1 MB
Processor cache type
L2