Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pentium
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Intel® Pentium® 4 Processor - M 1.80 GHz, 512K Cache, 400 MHz FSB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BXM80532GC1800D
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 26578
This statistic is based on the 74013 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72307 free Open Icecat users .
Info modified on: 05 Sep 2017 23:17:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 year limited
Long product name Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor :
The short editorial description of Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor

Mobile Intel® Pentium® 4 Processor - M 1.80 GHz, 512K Cache, 400 MHz FSB
More>>>

Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor:
The official marketing text of Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor as supplied by the manufacturer
The Mobile Intel® Pentium® 4 Processor - M provides superior capabilities for multi-media and graphics-intensive applications, as well as the necessary performance for high-intensity collaboration tools such as streaming video and real-time video conferencing. It also enables processor-intensive background computing tasks such as compression, virus scanning, and client management.

Performance
Built with Intel NetBurst microarchitecture, Intel’s newest mobile processor easily handles emerging e-Business applications and data-intensive tasks. It provides superior performance for demanding multimedia applications. And it offers high performance across wired and wireless environments, while handling security processing needs without compromising speed.
Short summary description Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor:
This short summary of the Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Pentium Mobile Intel® Pentium® 4 Processor - M 1.80 GHz, 512K Cache, 400 MHz FSB, Intel Pentium 4 Mobile, 1.80 GHz, Socket 478, Netbook/nettop, 130 nm, 32-bit
Long summary description Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor :

Intel Mobile Intel® Pentium® 4 Processor - M 1.80 GHz, 512K Cache, 400 MHz FSB, Pentium. Processor family: Intel Pentium 4 Mobile, Processor frequency: 1.80 GHz, Processor socket: Socket 478. VID Voltage Range: 1.3 - 1.3 V. Thermal Design Power (TDP): 30 W, Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm²

This is an auto-generated long summary of Intel Pentium 4 - M 1.80 GHz 1.80GHz L2 Box processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4 Mobile
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.80 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 478
Component for *
What this product is used as a part of (component for).
Netbook/nettop
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Box *
Plastic or metal shell/container for components.
Yes
Processor threads *
1
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor series
Intel Pentium 4 400 MHz FSB
Processor cache type
L2
CPU multiplier (bus/core ratio)
18
FSB Parity
No
Bus type
FSB
Processor codename
Northwood
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Power
VID Voltage Range
1.3 - 1.3 V
Features
Thermal Design Power (TDP) *
30 W
Execute Disable Bit
No
Idle States
No
Features
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Processor package size
35 x 35
Embedded options available
No
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Operational conditions
Tjunction
100 °C
Technical details
Processor cache
512 KB
Product type
The sub-category of the product.
1
Status
End of Interactive Support
Product family
Intel Pentium Processor