X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
330J
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80547RE2667C
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2016 10:11:12
The date of the most recent change of this product data-sheet in Icecat.
Product views: 11601
This statistic is based on the 63293 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61620 free Open Icecat users .
Warranty: 3 year limited
Long product name Intel 330J:
The short editorial description of Intel 330J
Intel® Celeron® D Processor 330J (256K Cache, 2.66 GHz, 533 MHz FSB)

Marketing text Intel 330J

:
The official marketing text of Intel 330J as supplied by the manufacturer
Introducing the boxed Intel® Celeron® D processor with 256KB L2 cache and 533 MHz front-side bus in the new LGA 775 package manufactured on Intel's industry-leading 90nm process technology. Combined with the new Intel® 910GL Chipset† this new Intel® desktop platform brings Intel's advancements in integrated video and audio to the value-minded PC buyer.

The boxed Celeron D processor in the LGA775 package features a thermal solution designed by Intel to provide an effective cooling solution that matches the processor. The thermal solution includes a 4 pin connector for fan speed control to help minimize the acoustic noise levels .The acoustic benefits of the 4-pin header are reliant on a properly designed motherboard. Boxed Intel® Desktop boards based on Intel® 925X, 915 and 910 Express Chipsets were designed with support for acoustic benefits of the 4-pin header.

For Celeron D processors based platforms in the LGA775 package a Thermally Advantaged Chassis (TAC) based on TAC version 1.1 is highly recommended to assist in maintaining a required internal chassis temperature.

Features:
Data Flow Analysis
Speculative Execution
Non-Blocking Level 1 Cache
Streaming SIMD Extensions 3
Dual Independent Bus (DIB)
Short summary description Intel 330J:
This short summary of the Intel 330J data-sheet is auto-generated and uses the product title and the first six key specs.
Intel 330J, Intel® Celeron®, Socket T (LGA 775), Intel Celeron D 300 series, 330J, 32-bit, L2
Long summary description Intel 330J:
This is an auto-generated long summary of Intel 330J based on the first three specs of the first five spec groups.
Intel 330J. Processor family: Intel® Celeron®, Processor frequency: 2.66 GHz, Processor socket: Socket T (LGA 775). Processor core voltage (AC): 1.287-1.400. Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm², Number of Graphics & IMC Die Transistors: 125 M. Cache memory: 256 KB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Processor lithography*
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
533 MHz
Processor series
Intel Celeron D 300 series
Processor model*
The model number for the processor in a computer.
330J
Processor threads*
1
Processor operating modes*
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor cache
0.256 MB
Processor cache type
L2
Bus type
FSB
FSB Parity
Yes
Processor codename
Prescott
CPU multiplier (bus/core ratio)
20
Memory
ECC supported by processor
Yes
Power
Processor core voltage (AC)
1.287-1.400
Features
Execute Disable Bit
Yes
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Number of Graphics & IMC Die Transistors
125 M
Thermal Design Power (TDP)*
84 W
Processor package size
37.5
Physical Address Extension (PAE)
32 bit
Features
Processor ARK ID
27114
Embedded options available
Yes
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® AES New Instructions (Intel® AES-NI)
Added Security with Faster Data Encryption\nThe Intel® Advanced Encryption Standard New Instructions (Intel® AES-NI) enable fast and secure data encryption and decryption for better performance and less risk from timing and cache-based attacks than table-based software implementations. Intel AES-NI supports usages such as standard key lengths, standard modes of operation, and even some nonstandard or future variants.
Yes
Intel Trusted Execution Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel 64
Yes
Intel Demand Based Switching
Yes
Intel Enhanced Halt State
Yes
Operational conditions
Tcase
67.7°C
Technical details
Processor cache
256 KB
Product type
The sub-category of the product.
1
Product family
Legacy Intel Celeron Processor
Processor brand name
Intel Celeron
Product name
Intel Celeron D 330J (256K Cache, 2.66 GHz, 533 MHz FSB)
Born on date
Q4'04
Bus bandwidth
533
Market segment
DT
Processor core voltage
1.250-1.400
Bus type units
MHz
Status
End of Interactive Support
Other features
Cache memory
256 KB MB
Brand
Image
Product code
Product
Stock
Price from
Intel Celeron 346
Intel Celeron 346
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80547RE3066CN
346
 — 
Intel Celeron 326
Intel Celeron 326
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80547RE2533CN
326
 — 
Intel Celeron 341
Intel Celeron 341
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80547RE2933CN
341
 — 
Intel Celeron 336
Intel Celeron 336
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80547RE2800CN
336
USD 60.00
(excl. VAT)
USD 69.00(incl. VAT)
Intel Celeron 351
Intel Celeron 351
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80547RE3200CN
351
 — 
Intel ITANIUM2 1.6GHZ 611-PIN 1.6GHz 3MB L3 Box
Intel ITANIUM2 1.6GHZ 611-PIN 1.6GHz 3MB L3 Box
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80543KC1600G
 — 
Intel ITANIUM2 1.4GHZ SKT611 1.4GHz 1.5MB L3 Box
Intel ITANIUM2 1.4GHZ SKT611 1.4GHz 1.5MB L3 Box
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ATG14G15MCPU
 — 
Intel ITANIUM2 1.0GHZ SKT611 1GHz 1.5MB L3 Box
Intel ITANIUM2 1.0GHZ SKT611 1GHz 1.5MB L3 Box
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ATG10G15LVCPU
 — 
Intel ITANIUM2 1.3GHZ SKT611 1.3GHz 3MB L3 Box
Intel ITANIUM2 1.3GHZ SKT611 1.3GHz 3MB L3 Box
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ATG13G3MCPUHS
 — 
Intel ITANIUM2 1.4GHZ 611-PIN 1.4GHz 3MB L3 Box
Intel ITANIUM2 1.4GHZ 611-PIN 1.4GHz 3MB L3 Box
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80543KC1400G
 — 
Intel ITANIUM2 1.5GHZ SKT611 1.5GHz 6MB L3 Box
Intel ITANIUM2 1.5GHZ SKT611 1.5GHz 6MB L3 Box
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ATG15G6MCPUHS
 — 
Intel ITANIUM2 1.4GHZ SKT611 1.4GHz 4MB L3 Box
Intel ITANIUM2 1.4GHZ SKT611 1.4GHz 4MB L3 Box
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
ATG14G4MCPUHS
 —