X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
530
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80547PG3000ET
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 11:11:09
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7848
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Intel 530 3GHz 1MB L2:
The short editorial description of Intel 530 3GHz 1MB L2
Intel® Pentium® 4 Processor 530/530J supporting HT Technology (1M Cache, 3.00 GHz, 800 MHz FSB)

Marketing text Intel 530 3GHz 1MB L2

:
The official marketing text of Intel 530 3GHz 1MB L2 as supplied by the manufacturer
The letter "J" - indicates a processor has Execute Disable Bit capability. Enabling Execute Disable Bit functionality requires a PC with a processor with Execute Disable Bit capability and a supporting operating system. Check with your PC manufacturer on whether your system delivers Execute Disable Bit functionality.
Introducing the boxed Intel® Pentium® 4 processor with HT Technology in the new LGA 775 package manufactured on Intel’s industry-leading 90nm process technology. Combined with the new Intel® 925X, 915P and 915G Express Chipsets† this new Intel® desktop platform enables new technologies to power today's applications and emerging PC entertainment such as high definition video and audio.

Note: To help meet the required processor thermal specifications, an internal ambient temperature at or below 38º C is required. It is strongly recommended to use a Thermally Advantaged Chassis (TAC) based on Chassis Air Guide 1.1 or equivalent.
With these new processors, Intel has introduced processor numbers as a means to identify the various features of the Pentium® 4 processor in the LGA775 package.
Short summary description Intel 530 3GHz 1MB L2:
This short summary of the Intel 530 3GHz 1MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.
Intel 530, Intel Pentium 4, Socket T (LGA 775), Intel Pentium 4 500 series supporting Hyper-Threading Technology, L2, Prescott, 37.5 x 37.5
Long summary description Intel 530 3GHz 1MB L2:
This is an auto-generated long summary of Intel 530 3GHz 1MB L2 based on the first three specs of the first five spec groups.
Intel 530. Processor family: Intel Pentium 4, Processor frequency: 3 GHz, Processor socket: Socket T (LGA 775). Number of Processing Die Transistors: 125 M, Processing Die size: 112 mm², Processor package size: 37.5 x 37.5
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Processor lithography*
The process which is performed by the processor e.g. CPU (Central Processing Unit).
90 nm
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor series
Intel Pentium 4 500 series supporting Hyper-Threading Technology
Processor threads*
2
Processor cache
1 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
15
Processor codename
Prescott
Features
Execute Disable Bit
Yes
Number of Processing Die Transistors
125 M
Processing Die size
112 mm²
Processor package size
37.5 x 37.5
Thermal Design Power (TDP)*
84 W
Processor ARK ID
27463
Features
Embedded options available
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel Trusted Execution Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Intel 64
Yes
Operational conditions
Tcase
67.7°C
Technical details
Product type
The sub-category of the product.
1
Processor cache
1024 KB
Status
End of Interactive Support
Product family
Legacy Intel Pentium Processor