X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KIT PENTIUM4 LACROSSE
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80546PG3000E/KIT1
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 17 Nov 2015 09:16:24
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7810
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Long product name Intel KIT PENTIUM4 LACROSSE:
The short editorial description of Intel KIT PENTIUM4 LACROSSE
KIT PENTIUM4 LACROSSE 5X P4 3.0 CPU & 5X D865G MAINB. IN (P4)

Marketing text Intel KIT PENTIUM4 LACROSSE

:
The official marketing text of Intel KIT PENTIUM4 LACROSSE as supplied by the manufacturer
With a PC based on the Intel® Pentium® 4 Processor with HT Technology† you get advanced performance and multitasking capabilities for today's digital home and digital office applications.

Build a comparison chart that identifies which Intel Pentium 4 processors have the specific technical features you need. Compare all or a selection. Includes compatible motherboard and chipset information.
Short summary description Intel KIT PENTIUM4 LACROSSE:
This short summary of the Intel KIT PENTIUM4 LACROSSE data-sheet is auto-generated and uses the product title and the first six key specs.
Intel KIT PENTIUM4 LACROSSE, Intel Pentium 4, Socket T (LGA 775), L2
Long summary description Intel KIT PENTIUM4 LACROSSE:
This is an auto-generated long summary of Intel KIT PENTIUM4 LACROSSE based on the first three specs of the first five spec groups.
Intel KIT PENTIUM4 LACROSSE. Processor family: Intel Pentium 4, Processor frequency: 3 GHz, Processor socket: Socket T (LGA 775)
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3 GHz
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Processor
Box *
Plastic or metal shell/container for components.
Yes
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor cache
1 MB
Processor cache type
L2
Brand
Image
Product code
Product
Stock
Price from
Intel ITANIUM2 JB 1.6GHZ SKT611
Intel ITANIUM2 JB 1.6GHZ SKT611
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80543KC1600JB
 — 
Intel CPU P4 2.40GHz 533FSB 1Mb S478 B
Intel CPU P4 2.40GHz 533FSB 1Mb S478 B
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
P4 2.53GHZ BOX
 — 
Intel CPU P4 2.80GHz 533FSB 512Kb S478 B
Intel CPU P4 2.80GHz 533FSB 512Kb S478 B
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
P4 2.80GHZ BOX
 —