X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pentium 4 3.2GHz HTT S478 FSB800 1MB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532PG3200E
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:23:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8505
This statistic is based on the 63485 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61809 free Open Icecat users .
Warranty: 1YEAR
Long product name Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB:
The short editorial description of Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB
Intel® Pentium® 4 Processors (478-pin 800 MHz FSB)3.20 GHz XE, 2-MB L3 Cache BX523PG3200F

Marketing text Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB

:
The official marketing text of Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB as supplied by the manufacturer
The following Intel® Boxed Processors are currently available through authorized Intel boxed products distributors. Please note the following listed part numbers are Intel specific and may not correspond with your distributors equivalent SKUs. Please check with your distributor for specific part numbers to use when placing orders.
Short summary description Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB:
This short summary of the Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB, Intel Pentium 4, L2
Long summary description Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB:
This is an auto-generated long summary of Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB based on the first three specs of the first five spec groups.
Intel Pentium 4 3.2GHz HTT S478 FSB800 1MB. Processor family: Intel Pentium 4, Processor frequency: 3.2 GHz, Processor front side bus: 800 MHz
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
3.2 GHz
Processor
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
800 MHz
Processor cache
1 MB
Processor cache type
L2
Brand
Image
Product code
Product
Stock
Price from
Intel B80532PG0962M 3.4GHz 0.512MB L2
Intel B80532PG0962M 3.4GHz 0.512MB L2
(show image)
Here, we only show product images of sponsoring brands that joined Open Icecat as product images can be subject to copyrights. Icecat can be of assistance in securing the necessary permissions or implementing a brand's Digital Rights Management policies. Login to view all product specs or request a Full Icecat subscription to download product specs.
BX80532PG3400F
 —