X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80532PC2000B
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532PC2000D
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 17 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 10:17:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 21486
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 17-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Long product name Intel BX80532PC2000B 2GHz 0.512MB L2 Box:
The short editorial description of Intel BX80532PC2000B 2GHz 0.512MB L2 Box
Intel® Pentium® 4 Processor 2.00 GHz, 512K Cache, 400 MHz FSB

Marketing text Intel BX80532PC2000B 2GHz 0.512MB L2 Box

:
The official marketing text of Intel BX80532PC2000B 2GHz 0.512MB L2 Box as supplied by the manufacturer
The Intel® Pentium® 4 Processor in the 478-pin Package socket with Intel Netburst® micro-architecture maintains the tradition of compatibility with IA-32 software. The Intel NetBurst® micro-architecture features include hyper pipelined technology, a rapid execution engine, a 400 MHz system bus, and an execution trace cache. The hyper pipelined technology doubles the pipeline depth in the Pentium 4 processor, allowing the processor to reach much higher core frequencies. The rapid execution engine allows the two integer ALUs in the processor to run at twice the core frequency, which allows many integer instructions to execute in 1/2 clock tick. The 400 MHz system bus is a quad-pumped bus running off a 100 MHz system clock making 3.2 GB/sec data transfer rates possible. The execution trace cache is a level 1 cache that stores approximately 12k decoded micro-operations, which removes the decoder from the main execution path, thereby increasing performanc
Short summary description Intel BX80532PC2000B 2GHz 0.512MB L2 Box:
This short summary of the Intel BX80532PC2000B 2GHz 0.512MB L2 Box data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BX80532PC2000B, Intel Pentium 4, L2, Northwood, 35 x 35
Long summary description Intel BX80532PC2000B 2GHz 0.512MB L2 Box:
This is an auto-generated long summary of Intel BX80532PC2000B 2GHz 0.512MB L2 Box based on the first three specs of the first five spec groups.
Intel BX80532PC2000B. Processor family: Intel Pentium 4, Processor frequency: 2 GHz, Processor lithography: 130 nm. Processor core voltage (AC): 1.530. Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm², Processor package size: 35 x 35
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2 GHz
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor lithography*
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Box*
Plastic or metal shell/container for components.
Yes
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor threads*
1
Processor cache
0.512 MB
Processor cache type
L2
FSB Parity
Yes
CPU multiplier (bus/core ratio)
20
Processor codename
Northwood
Power
Processor core voltage (AC)
1.530
Features
Execute Disable Bit
Yes
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Thermal Design Power (TDP)*
54.3 W
Processor package size
35 x 35
Features
Processor ARK ID
27433
Embedded options available
Yes
Processor special features
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Conflict Free processor
"Conflict free" means "DRC conflict free", which is defined by the U.S. Securities and Exchange Commission rules to mean products that do not contain conflict minerals (tin, tantalum, tungsten and/or gold) that directly or indirectly finance or benefit armed groups in the Democratic Republic of the Congo (DRC) or adjoining countries.
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
Yes
Operational conditions
Tcase
69°C
Technical details
Processor cache
512 KB
Product type
The sub-category of the product.
1
Product family
Legacy Intel Pentium Processor
Status
End of Interactive Support