X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80532KC2600D
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532KC2600D
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2016 10:11:10
The date of the most recent change of this product data-sheet in Icecat.
Product views: 9532
This statistic is based on the 63310 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61636 free Open Icecat users .
Warranty: 3 years warranty
Long product name Intel BX80532KC2600D processor:
The short editorial description of Intel BX80532KC2600D processor
Intel® Xeon® Processor 2.60 GHz, 512K Cache, 400 MHz FSB

Marketing text Intel BX80532KC2600D processor

:
The official marketing text of Intel BX80532KC2600D processor as supplied by the manufacturer
The Intel Xeon processor with 512K L2 cache is dual-processor-capable for outstanding performance on multi-threaded applications and in multitasking environments. Intel Xeon processor-based systems provide world-class performance for mechanical design, electrical design, digital content creation, and financial analysis applications. The Intel NetBurst microarchitecture with a 400-MHz data bus delivers breakthrough bandwidth for the most demanding workstation applications. The Intel Xeon processor delivers outstanding floating-point performance for enhanced 3D visualization and compute-intensive scientific calculations. Streaming SIMD Extensions 2 supports newer, more computationally-intensive graphics and visual Internet applications.
Short summary description Intel BX80532KC2600D processor:
This short summary of the Intel BX80532KC2600D processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BX80532KC2600D, Intel® Xeon®, Socket 603, Server/Workstation, Intel Xeon 400 MHz FSB, 32-bit, L2
Long summary description Intel BX80532KC2600D processor:
This is an auto-generated long summary of Intel BX80532KC2600D processor based on the first three specs of the first five spec groups.
Intel BX80532KC2600D. Processor family: Intel® Xeon®, Processor frequency: 2.6 GHz, Processor socket: Socket 603. Number of Processing Die Transistors: 55 M, Processing Die size: 131 mm², Number of Graphics & IMC Die Transistors: 55 M. Cache memory: 512 KB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.6 GHz
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 603
Component for*
What this product is used as a part of (component for).
Server/workstation
Processor lithography*
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor series
Intel Xeon 400 MHz FSB
Processor threads*
2
Processor operating modes*
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor cache
0.512 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
26
Processor codename
Prestonia
Bus type
FSB
Features
Number of Processing Die Transistors
55 M
Processing Die size
131 mm²
Number of Graphics & IMC Die Transistors
55 M
Features
Thermal Design Power (TDP) *
60 W
Processor ARK ID
27271
Embedded options available
Yes
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
Yes
Operational conditions
Tcase
74°C
Technical details
Processor cache
512 KB
Product type
The sub-category of the product.
1
Bus bandwidth
400
Product family
Legacy Intel Xeon Processor
Market segment
SRV
Processor core voltage
1.5
Processor brand name
Intel Xeon
Bus type units
MHz
Status
End of Interactive Support
Product name
Intel Xeon 2.60 GHz, 512K Cache, 400 MHz FSB
Other features
Cache memory
512 KB MB