X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BX80532KC2500E
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532KC2500E
Category :
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2016 10:11:11
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7610
This statistic is based on the 63340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61663 free Open Icecat users .
Warranty: 3 year limited
Long product name Intel BX80532KC2500E processor:
The short editorial description of Intel BX80532KC2500E processor
Intel® Xeon® Processor 2.50 GHz, 1M Cache, 400 MHz FSB

Marketing text Intel BX80532KC2500E processor

:
The official marketing text of Intel BX80532KC2500E processor as supplied by the manufacturer
The Intel® Xeon™ processor MP provides mid-to-high and back-end users with world class performance for demanding enterprise applications. Running at up to 3 GHz with up to 4MB of integrated Level 3 Cache, the Intel Xeon processor MP is the processor of choice for demanding server applications.

Suggested Applications:
Mid-tier multi-processor and dual-processor servers supporting collaboration, application serving, enterprise resource planning, and business intelligence.
Short summary description Intel BX80532KC2500E processor:
This short summary of the Intel BX80532KC2500E processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BX80532KC2500E, Intel® Xeon®, Socket 603, Server/Workstation, Intel Xeon 400 MHz FSB, 32-bit, L2
Long summary description Intel BX80532KC2500E processor:
This is an auto-generated long summary of Intel BX80532KC2500E processor based on the first three specs of the first five spec groups.
Intel BX80532KC2500E. Processor family: Intel® Xeon®, Processor frequency: 2.5 GHz, Processor socket: Socket 603. Processor core voltage (AC): 1.475. Thermal Design Power (TDP): 66 W. Cache memory: 1 MB
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency*
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.5 GHz
Processor cores*
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 603
Component for*
What this product is used as a part of (component for).
Server/workstation
Processor lithography*
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor series
Intel Xeon 400 MHz FSB
Processor model*
The model number for the processor in a computer.
Unspecified
Processor threads*
1
Processor operating modes*
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor cache
1 MB
Processor cache type
L2
Bus type
FSB
CPU multiplier (bus/core ratio)
25
Processor codename
Gallatin
Power
Processor core voltage (AC)
1.475
Features
Thermal Design Power (TDP) *
66 W
Processor ARK ID
27301
Embedded options available
Yes
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
Yes
Operational conditions
Tcase
70°C
Technical details
Processor cache
1024 KB
Product type
The sub-category of the product.
1
Product family
Legacy Intel Xeon Processor
Processor brand name
Intel Xeon
Product name
Intel Xeon 2.50 GHz, 1M Cache, 400 MHz FSB
Bus bandwidth
400
Market segment
SRV
Processor core voltage
1.475
Bus type units
MHz
Status
End of Interactive Support
Other features
Cache memory
1 MB