Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Xeon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Xeon® Processor 1.50 GHz, 1M Cache, 400 MHz FSB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80532KC1500E
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 23346
This statistic is based on the 73994 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72293 free Open Icecat users .
Info modified on: 05 Sep 2017 23:17:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor :
The short editorial description of Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor

Intel® Xeon® Processor 1.50 GHz, 1M Cache, 400 MHz FSB
More>>>

Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor:
The official marketing text of Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor as supplied by the manufacturer
The Intel Xeon processor MP provides outstanding performance and headroom for demanding enterprise server workloads. This processor features the Intel NetBurst microarchitecture, Hyper-Threading technology and an integrated three-level cache architecture to mid-range and high-end server platforms that support four or more processors in multiprocessor configurations. The Intel NetBurst microarchitecture provides support for MP speeds up to 2.00 GHz and offers a 400 MHz system bus for outstanding throughput and scalability for multiprocessor platforms and multi-threaded server applications.

Hyper-Threading technology improves processor efficiency by supporting multiple software threads on each processor in the system, thereby improving performance on threaded server applications. The unique integrated three-level cache architecture provides up to 2MB of Level 3 cache and provides greater throughput to memory for greater performance on large server workloads. Intel Xeon processor MP-based platforms are ideal for large e-Business and enterprise server workloads that are compute or transaction-intensive, and demand the stability and versatility of the Intel architecture.
Short summary description Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor:
This short summary of the Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Xeon Intel® Xeon® Processor 1.50 GHz, 1M Cache, 400 MHz FSB, Intel® Xeon®, 1.5 GHz, Socket 603, Server/workstation, 130 nm, 32-bit
Long summary description Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor :

Intel Intel® Xeon® Processor 1.50 GHz, 1M Cache, 400 MHz FSB, Xeon. Processor family: Intel® Xeon®, Processor frequency: 1.5 GHz, Processor socket: Socket 603. VID Voltage Range: 1.475 - 1.475 V. Thermal Design Power (TDP): 48 W

This is an auto-generated long summary of Intel Xeon ® ® Processor 1.50 GHz, 1M Cache, 400 MHz FSB 1.5GHz 1MB L2 Box processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.5 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 603
Component for *
What this product is used as a part of (component for).
Server/workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Box *
Plastic or metal shell/container for components.
Yes
Cooler included *
Yes
Processor threads *
1
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
400 MHz
Processor cache
1 MB
Processor cache type
L2
Stepping
A0
CPU multiplier (bus/core ratio)
15
Bus type
FSB
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Power
VID Voltage Range
1.475 - 1.475 V
Features
Thermal Design Power (TDP) *
48 W
Embedded options available
No
Processor ARK ID
27294
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Intel Virtualization Technology (VT-x)
Simplify Virtualization and Reduce Overheads\nIntel® Virtualization Technology (Intel® VT) helps make virtualization practical by eliminating performance overheads, reducing complexity, and improving security with hardware assistance. Virtualization allows multiple workloads to share a common set of resources so that a variety of workloads can co-locate while maintaining full isolation from each other.
No
Operational conditions
Tcase
67 °C
Technical details
Processor cache
1024 KB
Product type
The sub-category of the product.
1
Status
End of Interactive Support
Product family
Intel Xeon Processors