Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80530F1200256
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13733
This statistic is based on the 73900 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72184 free Open Icecat users .
Info modified on: 05 Sep 2017 23:17:46
The date of the most recent change of this product data-sheet in Icecat.
Long product name Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor :
The short editorial description of Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor

Intel® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB
More>>>

Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor:
The official marketing text of Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor as supplied by the manufacturer
Features:
Data Flow Analysis
Speculative Execution
Non-Blocking Level 1 Cache
Internet Streaming SIMD Extensions
Dual Independent Bus (DIB)
Intel® MMX™ Technology

Recommended applications:
Basic Computing Needs
E-mail
Home Finance Software
Educational Software for Your Kids
Short summary description Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor:
This short summary of the Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Intel® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB, Intel® Celeron®, 1.2 GHz, Socket 370, 130 nm, 32-bit, 100 MHz
Long summary description Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor :

Intel Intel® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB. Processor family: Intel® Celeron®, Processor frequency: 1.2 GHz, Processor socket: Socket 370. Thermal Design Power (TDP): 32.1 W, Number of Processing Die Transistors: 44 M, Processing Die size: 80 mm². Cache memory: 256 KB

This is an auto-generated long summary of Intel ® Celeron® Processor 1.20 GHz, 256K Cache, 100 MHz FSB 1.2GHz 0.256MB L2 processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Celeron®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.2 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket 370
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Processor threads *
1
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
100 MHz
Processor series
Intel Celeron 100 MHz FSB
Processor cache
0.256 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
12
FSB Parity
No
Bus type
FSB
Processor codename
Tualatin
Memory
ECC supported by processor
No
Graphics
On-board graphics adapter *
Graphics hardware which is built into the motherboard or CPU, as opposed to a separate graphics adapter (video card). On-board graphics uses CPU and RAM for graphics processing.
No
Power
Processor core voltage (AC)
1.5
Features
Thermal Design Power (TDP) *
32.1 W
Execute Disable Bit
No
Number of Processing Die Transistors
44 M
Processing Die size
80 mm²
Number of Graphics & IMC Die Transistors
44 M
Processor package size
49
Features
Embedded options available
No
Physical Address Extension (PAE)
32 bit
Processor ARK ID
27168
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Improved Performance for Threaded Software\nIntel® Hyper-Threading Technology (Intel® HT Technology) makes efficient use of processor resources, enabling multiple threads to run on each core and increasing processor throughput. Available on Intel® Core™ and Intel® Xeon® processors, Intel HT Technology helps run demanding applications simultaneously, protect and manage systems, and provide headroom for business growth.
No
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Enhanced Intel SpeedStep Technology
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel 64
No
Operational conditions
Tcase
70 °C
Technical details
Market segment
DT
Processor cache
256 KB
Product type
The sub-category of the product.
1
Bus bandwidth
100
Bus type units
MHz
Processor core voltage
1.5
Product name
Intel Celeron 1.20 GHz, 256K Cache, 100 MHz FSB
Status
End of Interactive Support
Processor brand name
Intel Celeron
Product family
Legacy Intel Celeron Processor
Other features
Cache memory
256 KB