Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80530C1133512
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 13969
This statistic is based on the 73954 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72257 free Open Icecat users .
Info modified on: 11 Aug 2017 01:31:00
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor :
The short editorial description of Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor

Intel® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB
More>>>

Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor:
The official marketing text of Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor as supplied by the manufacturer
The Intel Pentium III processor offers great performance for today and tomorrow's applications, as well as quality, reliability, and compatibility from the world's leading microprocessor company. The Pentium III processor enables higher polygon counts and advanced lighting effects, which can provide software and Web sites with more lifelike surfaces, more objects rendered in a given scene, and amazing shadow effects and reflections rendered in real time.The performance of the Pentium III processor enables software developers to incorporate a greater degree of realism and interactivity. Imagine flight simulators with wings that actually flex, driving simulations with suspension that actually works, or gaming characters with fingers that can touch and grasp. The Pentium III processor can provide better responsiveness with your graphics software by offering increased frame rates, color depths, and image processing algorithms.
Short summary description Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor:
This short summary of the Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel Intel® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB, Intel Pentium III, 1.13 GHz, PPGA370, 130 nm, 32-bit, 133 MHz
Long summary description Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor :

Intel Intel® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB. Processor family: Intel Pentium III, Processor frequency: 1.13 GHz, Processor socket: PPGA370. Thermal Design Power (TDP): 28.7 W. Cache memory: 512 KB

This is an auto-generated long summary of Intel ® Pentium® III Processor - S 1.13 GHz, 512K Cache, 133 MHz FSB 1.13GHz 0.512MB L2 processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium III
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
1.13 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
1
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
PPGA370
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
130 nm
Processor threads *
1
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
32-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
133 MHz
Processor series
Intel Pentium III 133 MHz FSB
Processor cache
0.512 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
8.5
Bus type
FSB
Processor codename
Tualatin
Features
Thermal Design Power (TDP) *
28.7 W
Embedded options available
Yes
Features
Processor ARK ID
27523
Processor special features
Intel® Turbo Boost Technology
Higher Performance When You Need It Most\nIntel® Turbo Boost Technology 2.0 accelerates processor and graphics performance by increasing the operating frequency when operating below specification limits. The maximum frequency varies depending on workload, hardware, software, and overall system configuration.
No
Operational conditions
Tcase
69 °C
Technical details
Market segment
SRV
Processor cache
512 KB
Product type
The sub-category of the product.
1
Bus bandwidth
133
Bus type units
MHz
Processor core voltage
1.5
Product name
Intel Pentium III - S 1.13 GHz, 512K Cache, 133 MHz FSB
Status
End of Interactive Support
Processor brand name
Intel Pentium
Product family
Legacy Intel Pentium Processor
Other features
Cache memory
512 KB