Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PentiumIII Xeon 700MHz 2MB 3.3V
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BX80526KY7002M show
Show alternative article codes used in the online market place
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn\'t have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 10546
This statistic is based on the 73929 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72227 free Open Icecat users .
Info modified on: 08 Sep 2017 14:12:45
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor :
The short editorial description of Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor

Pentium III Xeon in a box : 700 MHz 2MB
More>>>

Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor:
The official marketing text of Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor as supplied by the manufacturer
The Intel Pentium III Xeon processor is an advanced, powerful processor for the entry to mid-range server and workstation segments. It provides the best choice for the entry to mid-range servers and workstations solutions running on advanced operating systems. The Dual Processing Intel Pentium III Xeon processor utilizes a 133 MHz system bus that provides scalability to meet most entry to mid-range computing requirements.

The Intel Pentium III Xeon processors are the Intel branded processors specifically designed to meet the demands of entry to mid-range server and workstation requirements. They integrate the P6 Dynamic Execution micro-architecture, Dual Independent Bus (DIB) Architecture, Advanced Transfer Cache (ATC), Advanced System Buffering (ASB), a dual processing, multi-transaction system bus and advanced manageability features that provide the best level of performance and features for the entry to mid-range segments. For workstation applications, Streaming SIMD Extensions deliver faster, richer development of digital content for special effects, rendering, 3D painting and texturing, and also speed the display of high-end 3D graphics for applications with 3D modeling and mechanical CAD. Streaming SIMD Extensions in server applications provide network performance headroom via benefits to TCP-IP Internet applications as well as performance improvements to memory or cache intensive applications. Pentium III Xeon processors provide a variety of advanced features that enhance the ability of a server platform to monitor and protect the processor and its environment as well as to help customers create a robust IT environment, maximize system uptime, and ensure optimal configuration and operation of their servers.
Short summary description Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor:
This short summary of the Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor data-sheet is auto-generated and uses the product title and the first six key specs.
Intel PentiumIII Xeon 700MHz 2MB 3.3V, Intel® Xeon®, 0.7 GHz, Server/workstation, 2 MB, L2
Long summary description Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor :

Intel PentiumIII Xeon 700MHz 2MB 3.3V. Processor family: Intel® Xeon®, Processor frequency: 0.7 GHz, Component for: Server/workstation

This is an auto-generated long summary of Intel PentiumIII Xeon 700MHz 2MB 3.3V 0.7GHz 2MB L2 processor based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon®
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.7 GHz
Processor
Component for *
What this product is used as a part of (component for).
Server/workstation
Processor cache
2 MB
Processor cache type
L2