location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel Check ‘Intel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOXSTK2M3W64CC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXSTK2M3W64CC show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5032037078320 show
Category: Stick PCs Check ‘Intel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 213841
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10
  • - Intel® Core™ m3 m3-6Y30 0.9 GHz
  • - eMMC 64 GB
  • - LPDDR3 4 GB 1866 MHz
  • - HD Graphics 4K Ultra HD
  • - Wi-Fi 5 (802.11ac) Bluetooth 4.2
  • - Power source: AC adapter
Warranty: 3 Years
Long product name Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black :
The long product name of Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Boxed Compute Stick STK2m3W64CC
More>>>
Short summary description Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black:
This short summary of the Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Intel BOXSTK2M3W64CC, 0.9 GHz, Intel® Core™ m3, Intel, m3-6Y30, 6th gen Intel® Core™ m3, 2.2 GHz

Long summary description Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black:
This is an auto-generated long summary of Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black based on the first three specs of the first five spec groups.

Intel BOXSTK2M3W64CC. Processor frequency: 0.9 GHz, Processor family: Intel® Core™ m3, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: LPDDR3, Memory clock speed: 1866 MHz. Internal storage capacity: 64 GB, Storage media: eMMC, Embedded storage capacity: 65536 MB. Graphics card: HD Graphics, HD type: 4K Ultra HD. Top Wi-Fi standard: Wi-Fi 5 (802.11ac)

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:29:25
Uk has collected 60 expert reviews for Intel BOXSTK2M3W64CC stick PC 0.9 GHz Intel® Core™ m3 Windows 10 Black and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
pcauthority.com.au
Updated:
2017-03-01 08:29:25
A pparently, Intel won't rest until the Windows PC is invisible. First, the chip titan developed the Ultrabook standard for super slim laptops. Then, it created the Next Unit of Computing, the sub-lunchbox-sized NUC. Now, the Compute Stick aims to cram an...
Bottom line "For basic use, this new version of the Compute Stick works."...
60%
tweaktown.com
Updated:
2017-03-01 08:29:25
Intel's second generation of the Compute Stick has arrived, ushering in needed upgrades and enhancements to a unique product. I rarely directly compare two products in a review, as I believe that each product deserves its time on stage, but I think it's r...
Bottom line Is there a night and day difference between the new Compute Stick and the original? I would say almost. The new Intel Compute Stick is a different beast on many levels. The new Compute Stick is quieter, faster, and overall improved compared to the origin...
91%
Digitaltrends.com
Updated:
2017-03-01 08:29:25
PCs are like dogs. They come in all shapes and sizes, so much so that it’s weird to think they’re all the same thing. A tiny Yorkshire Terrier and a massive Great Dane are the same species, even if it’s hard to believe at first glance, just as the Intel Compute Stick is a PC, no matter how little it might resemble one...
Good Impressively tiny, Affordable, Makes a great streaming media device...
Bad Poor performance for general computing, Dedicated streaming devices are more intuitive...
60%
apcmag.com
Updated:
2017-07-05 01:33:57
They range from simple dongle-sized mini-computers on a stick, to hard-core (but compact) HTPCs capable of high-end gaming. The ‘stick' PCs are typically low-end hardware on a tiny device that can plug directly into an HDMI port. They are ready to go and...
90%
beebom.com
Updated:
2017-09-21 01:21:52
As technology progresses, our computers are expanding in power and at the same time, shrinking in size. The original, heavy desktops have (mostly) given way to the portable and ultra-light laptops. And “Stick PCs” are an illustration of the latest develop...
Good Lightweight and compact, Relatively easy to setup, Comes with multiple plug attachments for world electrical socket compatibility, Works well for lightweight computing tasks...
Bad Additional hardware (e.g. USB hub, mouse, and keyboard) generally needed to get things up and running, Single chip for Bluetooth & Wi-Fi degrades performance, OS takes too much of the total on-board storage, Balks at even the slightest of multi-tasking, I...
Bottom line The Intel Compute Stick holds a lot of promise, and certainly shows that on-the-go computing is headed in the right direction. But under powered hardware limits its use cases quite a bit...
70%
pcmag.com
Updated:
2017-03-01 08:29:24
Ever thought that a stick PC that functions as a full desktop when you plug it into a TV is a good idea, but that the Intel Atom processor really is too low-powered for your needs? If so, then Intel's latest Compute Stick is what you've been waiting for...
Good Class-leading performance, Light, compact design, Includes Windows 10, Plugs directly into an HDMI port on a monitor or TV, Plentiful memory and storage, Equipped with lots of expansion and connectivity options, including three USB 3,0 ports, Three-year w...
Bad Only one USB-C port, USB mouse and keyboard are required for initial wireless setup...
Bottom line Powered by a Core m3 processor, the Intel Compute Stick excels as a fully functional PC that fits in your pocket and can use a TV as a display...
80%
nerdreactor.com
Updated:
2017-03-01 08:29:25
This may be one of the most difficult items I have ever been given to review simply because this device can be so many things to so many different people. The Intel Compute Stick was one of those products that, upon unboxing and holding it in my hands, ma...
Bottom line I think that the Intel Compute Stick is damn impressive. The most difficult thing for me – when trying to review it – is imagining who this device is for. It's a little too expensive and less user-friendly when trying to justify using it as an alternative...
80%
computershopper.com
Updated:
2017-03-01 08:29:25
Introduction & FeaturesWe've seen several incredibly small Windows desktops over the past year or so, from Intel's original Compute Stick and its early 2016 update , to iterations on the PC-on-a-stick theme from both Lenovo and Asus . These systems are de...
Good Tiny form factor, Enough performance and ports to serve as a mainstream productivity PC...
Bad Expensive for what you get, Form factor is limiting, Port placement on power brick is clever, but implementation is cumbersome...
Bottom line Intel's Core m3-packing Compute Stick gets outfitted with extra RAM, storage, and CPU power, making it a machine you might want to actually use for more than basic productivity and media playback. But at close to $400, it only makes sense if you truly ne...
80%
arstechnica.com
Updated:
2017-03-01 08:29:25
Back in January at CES , Intel showed us a full range of mini desktop PCs that it has been releasing steadily over the course of the year. The first was a new, inexpensive version of its Compute Stick , followed by a new, mainstream Skylake NUC , and fina...
Good A decent multipurpose PC in a tiny package, Bloat-free Windows 10, USB Type-C adapter also doubles as a USB hub, improving the stick's versatility, Relatively respectable performance and power consumption, 4GB of RAM and 64GB of storage is a big improveme...
Bad Core m3 in a small stick is slower than it is in a laptop, Stick gets hot and fan gets loud, Lack of expandability relative to other desktops, even the NUC...
Bottom line Some heat, some noiseBoth of the Atom Compute Sticks get a little warm and have small buzzy fans that spin up when you're pushing them, but both are pretty subtle; those Atom chips were made for fanless tablets, and their heat output is relatively minimal...
0%
anandtech.com
Updated:
2017-03-01 08:29:25
Small and power-efficient computers in the form of NUCs and Compute Sticks have emerged as bright spots in the PC market over the last few years. The Compute Stick form factor is the x86 version of the popular ARM-based HDMI sticks. The first-generation x...
Bottom line The host application comes pre-installed on the Compute Stick and is active at startup as a service. Therefore, one can use it to even enter credentials for system login. It allows the second screen keyboard to act as the primary keyboard for the Compute...
0%
thinkcomputers.org
Updated:
2017-03-01 08:29:25
Back in early 2015 at CES Intel showed us a really cool device that they were really excited about. It was their Compute Stick, which was an entire PC in the form factor of an HDMI stick. It is pretty awesome that with this device you can turn any HDMI di...
Good Incredibly small form factor, Becomes preloaded with Windows 10, Low power consumption, An actual full-fledged PC able to do basic computer tasks, Intel made improvements over the 1st generation Compute Stick...
Bad 2GB of memory limits it, If looking for a streaming device others are cheaper...
Bottom line Compared to the 1st generation Compute Stick Intel has made some great improvements. First you get a better processor, the Intel Atom x5-Z8300. Intel has also added a second USB port, this time a USB 3.0 port. Having a second port is great. This means you...
90%
pcworld.com_techhive.com
Updated:
2017-03-01 08:29:25
For $159, the Intel Compute Stick is a pretty good deal. You get a full license for Windows 10 Home and a PC that's ready to go out of the box—just add a display, a mouse, and a keyboard to get started. And unlike Google's stick computing product, the Asu...
Good Incredibly affordable Windows PC, Improves on previous generation with addition of a second USB port, Highly portable...
Bad Slower performance, Limited utility...
70%
liliputing.com
Updated:
2017-03-01 08:29:25
There's no shortage of devices that you can plug into the HDMI port of your TV to stream internet video. You can use a Roku Streaming Stick, an Amazon Fire TV Stick, or a Chromecast.At first glance, Intel's Compute Stick looks a lot like those media strea...
0%
tomsguide.com
Updated:
2017-03-01 08:29:25
In early 2015, Intel broke new ground when it released the original Compute Stick , the first mass-market Windows PC the size and shape of a USB flash drive. However, in the intervening year, a number of companies have launched inexpensive mini PCs, both...
Good Dual USB Port, 4K outpu, Runs Windows 10 on a stic, 802.11ac Wi-Fi...
Bad Modest performanc, Mediocre storage spee, More expensive than competitors...
Bottom line The second-generation Intel Compute Stick with "Cherry Trail" Atom processor provides just enough power to be used as a home theater PC, a local server or a portable lightweight desktop. However, the device's main selling point is not its performance, but...
70%
engadget.com
Updated:
2017-03-01 08:29:25
I had high hopes for Intel's original Compute Stick , but it ended up being a massive disappointment. Sure, it was cool to have a fully...
Good Powerful enough for most computing tasks, Inexpensive, Very portable...
Bad 2GB of RAM limits multi-tasking, Still needs to be plugged into an AC adapter...
Bottom line Intel's new Compute Stick bundles just about everything you'd need for a basic computer into a compact, inexpensive package.And unlike its predecessor, it works...
0%
anandtech.com
Updated:
2017-03-01 08:29:25
The success of UCFF PCs have made vendors realize that small and power-efficient computing platforms are here to stay. ARM SoC manufacturers, finding that the tablet market had reached saturation, kick-started a new product category in the form of 'HDMI s...
Bottom line The host application comes pre-installed on the Compute Stick and is active at startup as a service. Therefore, one can use it to even enter credentials for system login. It allows the second screen keyboard to act as the primary keyboard for the Compute...
0%
phoronix.com
Updated:
2017-03-01 08:29:25
Since last week I've been testing the Intel Compute Stick, the quad-core Atom Z3735F Atom powered PC that's a little bigger than the size of an HDMI connector. In this article are some benchmarks of this $150 quad-core + 32GB eMMC + 2GB RAM tiny computer...
0%
hothardware.com
Updated:
2019-11-14 08:17:30
Intel's first generation Compute Stick turned quite a few heads, including ours, as it was a remarkable thing to consider that a fully functioning PC could be crammed onto a device roughly the size of a bloated USB flash drive. It wasn't especially powerf...
Good Super portable, More powerful Skylake Core m3-6Y70 CPU, Double the RAM and storage of its predecessors, Three USB 3.0 ports, Expandable storage, 802.11ac Wi-Fi...
Bad eMMC storage is slow compared to SSDs, Price jumps to $349 versus $149 for the previous model...
Bottom line For example, the Compute Stick Core m3 ran circles around its Cherry Trail predecessor in GeekBench 3, posting a single-core score that's 200 percent higher and a multi-core score that's more than twice as high. Whereas the previous Compute Sticks could h...
80%
Brand Image Product code Product Stock Price from
Intel

Intel STK2mv64CC stick PC 1.1 GHz USB Black
(show image)
STK2mv64CC STK2mv64CC 0.00
(excl. VAT)
0 (incl. VAT)
Intel

Intel BLKSTK2MV64CC stick PC 1.1 GHz Intel® Core™ m5 USB Black
(show image)
BLKSTK2MV64CC BLKSTK2MV64CC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)