X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BATTLE LAKE S775 I915P
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD915PBLL
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 09:59:44
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6980
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3-year limited warranty
Long product name Intel BATTLE LAKE S775 I915P:
The short editorial description of Intel BATTLE LAKE S775 I915P
ATX, support from Celeron D to Intel® Pentium® 4 Extreme Edition, 800 MHz system bus, DDR2 up to 4Gb, Intel® 915P chipset

Marketing text Intel BATTLE LAKE S775 I915P

:
The official marketing text of Intel BATTLE LAKE S775 I915P as supplied by the manufacturer
Intel® Desktop Board D915PBL supports Intel® Pentium 4 processors and Intel ® Celeron® D and features PCI Express x16, DDR2 memory, Intel® Matrix Storage Technology, and Intel® High Definition Audio for a rich multimedia experience.
Short summary description Intel BATTLE LAKE S775 I915P:
This short summary of the Intel BATTLE LAKE S775 I915P data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BATTLE LAKE S775 I915P, Intel Pro/100 LAN, Intel 915P Express, ATX, Intel High Definition Audio
Long summary description Intel BATTLE LAKE S775 I915P:
This is an auto-generated long summary of Intel BATTLE LAKE S775 I915P based on the first three specs of the first five spec groups.
Intel BATTLE LAKE S775 I915P. Networking features: Intel Pro/100 LAN. Motherboard chipset: Intel 915P Express, Motherboard form factor: ATX. Audio output: Intel High Definition Audio
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Networking features
Intel Pro/100 LAN
Performance
Motherboard chipset*
The chipset connects the microprocessor to the rest of the motherboard.
Intel 915P Express
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
One PCI Express x16, Two PCI Express x1, Four PCI
Other features
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio
I/O ports
An interface on a device to which you can connect another device.

One diskette drive interface; One parallel port; One serial port; PS/2 keyboard and mouse ports; One IEE 1394a port
Four Serial ATA (supports Intel Matrix Storage Technology); One IDE (ATA 100/66/33)
USB Ports:
Four ports on back panel; Two ports on front panel with included USB/1394/Audio 3.5" module; Back panel USB/1394 bracket included in box