X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LUXEMBURG S775 I915G MATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD915GUXL
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 15 Jul 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 03 Dec 2016 09:58:54
The date of the most recent change of this product data-sheet in Icecat.
Product views: 5362
This statistic is based on the 63442 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 15-07-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61765 free Open Icecat users .
Warranty: 3-year limited warranty
Long product name Intel LUXEMBURG S775 I915G MATX:
The short editorial description of Intel LUXEMBURG S775 I915G MATX
Intel® Desktop Board D915GUX I915G MATX, 10/100 LAN, FSB800 2PCI 1PCIE DDR2

Marketing text Intel LUXEMBURG S775 I915G MATX

:
The official marketing text of Intel LUXEMBURG S775 I915G MATX as supplied by the manufacturer
Intel® Desktop Board D915GUX can help revolutionize your digital life with support for Intel® Pentium 4 processors, Intel® Celeron® D processors, Intel® Graphics Media Accelerator 900, PCI Express graphics, DDR2 533/400 memory, and Intel® High Definition Audio.
Short summary description Intel LUXEMBURG S775 I915G MATX:
This short summary of the Intel LUXEMBURG S775 I915G MATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel LUXEMBURG S775 I915G MATX, 10/100 Mbits/sec LAN subsystem, Micro ATX, LPC Bus I/O controller, Intel High Definition Audio subsystem
Long summary description Intel LUXEMBURG S775 I915G MATX:
This is an auto-generated long summary of Intel LUXEMBURG S775 I915G MATX based on the first three specs of the first five spec groups.
Intel LUXEMBURG S775 I915G MATX. Networking features: 10/100 Mbits/sec LAN subsystem. Motherboard form factor: Micro ATX. Controller interface type: LPC Bus I/O controller, Audio output: Intel High Definition Audio subsystem
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Networking
Networking features
10/100 Mbits/sec LAN subsystem
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
Two PCI Conventional, One PCI Express x1, One PCI Express x16
Other features
Controller interface type
LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
Intel High Definition Audio subsystem
I/O ports
An interface on a device to which you can connect another device.
Eight USB 2.0 ports
One serial port
One parallel port
Four Serial ATA interfaces
One Parallel ATA IDE interface with UDMA 33, ATA-66/100 support
One diskette drive interface
PS/2 keyboard and mouse ports