X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BOXD910GLDWL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD910GLDWL
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Aug 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 06 Oct 2014 17:10:56
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6750
This statistic is based on the 63279 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-08-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61605 free Open Icecat users .
Long product name Intel BOXD910GLDWL motherboard:
The short editorial description of Intel BOXD910GLDWL motherboard
BOXD910GLDWL Intel® 910GL LGA775 microATX

Marketing text Intel BOXD910GLDWL motherboard

:
The official marketing text of Intel BOXD910GLDWL motherboard as supplied by the manufacturer
The Intel® Desktop Board D910GLDW based on the Intel® 910GL chipset offers new and exciting features for your next value platform. The Desktop Board D910GLDW supports the Intel® Celeron® processor in the LGA775 package, and is designed to deliver a wide range of usage models in the consumer and corporate environment. This Intel desktop board delivers both quality and value by offering integrated features such as Intel® Graphics Media Accelerator 900, PCI Express* graphics, Intel® High Definition Audio, and Intel® PRO 10/100 LAN (optional).
Short summary description Intel BOXD910GLDWL motherboard:
This short summary of the Intel BOXD910GLDWL motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel BOXD910GLDWL, Intel, Socket T (LGA 775), 243.84 x 243.84, Micro ATX, Realtek ALC860, Intel Pro 10/100
Long summary description Intel BOXD910GLDWL motherboard:
This is an auto-generated long summary of Intel BOXD910GLDWL motherboard based on the first three specs of the first five spec groups.
Intel BOXD910GLDWL. Maximum internal memory: 2 GB. Processor family: Intel, Processor socket: Socket T (LGA 775), Processor system buses supported: 533 MHz. Networking features: Intel Pro 10/100. Motherboard form factor: Micro ATX. Dimensions (WxDxH): 243.84 x 243.84, Audio output: Realtek ALC860, Graphics controller: Intel GMA900
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Maximum internal memory
The maximum internal memory which is available in the product.
2 GB
Processor
Processor family*
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel
Processor socket*
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
Socket T (LGA 775)
Processor system buses supported
533 MHz
Networking
Networking features
Intel Pro 10/100
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
1 x PCI Express* x1
2 x PCI
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
243.84 x 243.84 mm
Audio output
The type of audio output that the device produces, and the connector(s).
Realtek ALC860
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel GMA900
I/O ports
An interface on a device to which you can connect another device.
8 x USB 2.0 ports
1 x serial port
1 x parallel port
4 x Serial ATA interfaces
1 x Parallel ATA IDE interface with UDMA 33, ATA-66/100 support
1 x diskette drive interface
PS/2* keyboard and mouse ports