Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MEDFORD2 SKT478 I850E MATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD850EMD2
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11858
This statistic is based on the 74034 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72332 free Open Icecat users .
Info modified on: 06 Sep 2017 10:53:48
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years warranty
Long product name Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard :
The short editorial description of Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard

MEDFORD2 SKT478 I850E MATX SND FSB533 ATA100 1A 5P 2XRIMM
More>>>

Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard:
The official marketing text of Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard as supplied by the manufacturer
The Intel® Desktop Board D850EMD2 harnesses the advanced computing power of the Intel Pentium® 4 processor. Designed for the Intel® 850E chipset, the Desktop Board D850EMD2 utilizes the full bandwidth and performance in the Pentium 4 processor with dual RAMBUS* channels and brings Hi-Speed USB 2.0 connectivity to the desktop. The Desktop Board D850EMD2 offers Intel’s highest performance platform solution on the mPGA478-pin package and supports the latest Pentium 4 processors. This provides unprecedented system efficiency and responsiveness for those who wish to stay on the cutting edge of the business world.
Short summary description Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard:
This short summary of the Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel MEDFORD2 SKT478 I850E MATX, 2 GB, micro ATX, AMI, -40 - 70 °C, 0 - 55 °C
Long summary description Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard :

Intel MEDFORD2 SKT478 I850E MATX. Internal memory: 2 GB. Motherboard form factor: micro ATX. BIOS type: AMI

This is an auto-generated long summary of Intel MEDFORD2 SKT478 I850E MATX Micro ATX motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Memory
Internal memory
A computer's memory which is directly accessible to the CPU.
2 GB
ECC
ECC means Error Correction Code, and it is memory that is able to detect and correct some memory errors without user intervention.
Yes
Performance
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
micro ATX
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55 °C