X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D848PMB mPGA478 i865G mATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD848PMB
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:19:38
The date of the most recent change of this product data-sheet in Icecat.
Product views: 8723
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Long product name Intel D848PMB mPGA478 i865G mATX:
The short editorial description of Intel D848PMB mPGA478 i865G mATX
D848PMB mPGA478 i865G DDR400 AGP 8X audio

Marketing text Intel D848PMB mPGA478 i865G mATX

:
The official marketing text of Intel D848PMB mPGA478 i865G mATX as supplied by the manufacturer
Enable Solid Desktop Performance with the Intel Desktop Board D848PMB, featuring an 800MHz FSB, single-channel DDR400 memory support, AGP 8X graphics interface, and SATA150 hard drive support. Positioned for the value conscious mainstream customer looking to enjoy the benefits of Hyper-Threading Technology.
Short summary description Intel D848PMB mPGA478 i865G mATX:
This short summary of the Intel D848PMB mPGA478 i865G mATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel D848PMB mPGA478 i865G mATX, -40 - 70 °C, 0 - 55 °C, LPC Bus I/O controller, AC '97 processing using the Realtek ALC202A codec
Long summary description Intel D848PMB mPGA478 i865G mATX:
This is an auto-generated long summary of Intel D848PMB mPGA478 i865G mATX based on the first three specs of the first five spec groups.
Intel D848PMB mPGA478 i865G mATX. Controller interface type: LPC Bus I/O controller, Audio output: AC '97 processing using the Realtek ALC202A codec
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
3 PCI bus add-in card connectors, Jumper access for BIOS configuration mode
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C
Other features
Controller interface type
LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
AC '97 processing using the Realtek ALC202A codec
I/O ports
An interface on a device to which you can connect another device.
Eight USB 2.0 ports
One serial port
One parallel port
Two Serial ATA interfaces
Two Parallel ATA IDE interfaces with UDMA 33, ATA-66/100 support
One diskette drive interface
PS/2* keyboard and mouse ports