Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D845PESVL S478 i845PE ATX DDR LAN USB2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD845PESVL
Category
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 14261
This statistic is based on the 73886 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72182 free Open Icecat users .
Info modified on: 31 Mar 2017 19:30:35
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 1 YEAR
Long product name Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard :
The short editorial description of Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard

Intel® Desktop Board D845PESVL
More>>>

Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard:
The official marketing text of Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard as supplied by the manufacturer
The Intel® Desktop Board D845PESV supports the Intel® Pentium® 4 processor in the 478-pin package and Intel NetBurst™ microarchitecture with 533 MHz and 400 MHz front side bus (FSB).Single pack with audio and LAN
Short summary description Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard:
This short summary of the Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard data-sheet is auto-generated and uses the product title and the first six key specs.
Intel D845PESVL S478 i845PE ATX DDR LAN USB2, 533 MHz, Intel 82562ET LAN (100 Mb), ATX, -20 - 60 °C, 5 - 45 °C, IDE interfaces with Ultra DMA 33 and ATA-66/100 support
Long summary description Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard :

Intel D845PESVL S478 i845PE ATX DDR LAN USB2. Processor system buses supported: 533 MHz. Networking features: Intel 82562ET LAN (100 Mb). Motherboard form factor: ATX. Controller interface type: IDE interfaces with Ultra DMA 33 and ATA-66/100 support, Compatible operating systems: any OS supported

This is an auto-generated long summary of Intel D845PESVL S478 i845PE ATX DDR LAN USB2 ATX motherboard based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Processor
Processor system buses supported
533 MHz
Networking
Networking features
Intel 82562ET LAN (100 Mb)
Performance
Motherboard form factor *
Design of the motherboard (ATX, BTX etc).
ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
AMR
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-20 - 60 °C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45 °C
Other features
Controller interface type
IDE interfaces with Ultra DMA 33 and ATA-66/100 support
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
any OS supported
I/O ports
An interface on a device to which you can connect another device.
Single pack with audio and LAN