X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEABREEZE S478 I845GV MATX
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD845GVSRL
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 02 Dec 2016 12:09:04
The date of the most recent change of this product data-sheet in Icecat.
Product views: 7299
This statistic is based on the 63389 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61711 free Open Icecat users .
Warranty: 1 YEAR
Long product name Intel SEABREEZE S478 I845GV MATX:
The short editorial description of Intel SEABREEZE S478 I845GV MATX
Intel® Desktop Board D845GVSR

Marketing text Intel SEABREEZE S478 I845GV MATX

:
The official marketing text of Intel SEABREEZE S478 I845GV MATX as supplied by the manufacturer
The Intel® Desktop Board D845GVSR delivers an integrated graphics solution with essential features designed to support the Intel® Celeron® processor in the mPGA478-pin package. The Intel Desktop Board D845GVSR was designed with a focus on reducing overall platform cost. Features such as the Intel® 845GV chipset with Intel® Extreme Graphics and support for up to 2 GB of DDR333/266/200 SDRAM memory, optional onboard Intel® PRO 10/100 LAN Network Connection, and AC’97 audio provide the essential building blocks for the value-oriented customer to use on a low-cost platform. As you have come to expect, this product delivers the stability and reliability associated with all Intel® desktop boards.
Short summary description Intel SEABREEZE S478 I845GV MATX:
This short summary of the Intel SEABREEZE S478 I845GV MATX data-sheet is auto-generated and uses the product title and the first six key specs.
Intel SEABREEZE S478 I845GV MATX, DDR-SDRAM, Micro ATX, 5 - 45 °C, SMSC LPC47M172 LPC bus I/O controller or National Semiconductor PC87372 LPC Bus I/O controller, Audio subsystem for AC '97 processing, Intel Extreme Graphics controller
Long summary description Intel SEABREEZE S478 I845GV MATX:
This is an auto-generated long summary of Intel SEABREEZE S478 I845GV MATX based on the first three specs of the first five spec groups.
Intel SEABREEZE S478 I845GV MATX. Supported memory types: DDR-SDRAM, Internal memory: 0.25 GB. Processor system buses supported: 400 MHz. Motherboard form factor: Micro ATX. Controller interface type: SMSC LPC47M172 LPC bus I/O controller or National Semiconductor PC87372 LPC Bus I/O controller, Audio output: Audio subsystem for AC '97 processing, Graphics controller: Intel Extreme Graphics controller
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Supported memory types*
Types of memory which can be used with the product.
DDR-SDRAM
Internal memory
A computer's memory which is directly accessible to the CPU.
0.25 GB
Processor
Processor system buses supported
400 MHz
Networking
Networking features
n/a
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro ATX
Expansion slots
Expansion slots
List of I/O expansion card slots; including quantity of each
Three PCI bus add-in card connectors (SMBus routed to PCI bus connector 2)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
5 - 45°C
Other features
Controller interface type
SMSC LPC47M172 LPC bus I/O controller or National Semiconductor PC87372 LPC Bus I/O controller
Audio output
The type of audio output that the device produces, and the connector(s).
Audio subsystem for AC '97 processing
Graphics controller
Also known as a graphics coprocessor; similar to a microprocessor ordinarily found on graphics accelerator cards. It processes the graphics to create dots and lines on-screen.
Intel Extreme Graphics controller
I/O ports
An interface on a device to which you can connect another device.
Up to six USB ports
One serial port
One parallel port
Two IDE interfaces with Ultra DMA 33 and ATA-66/100 support
One diskette drive interface
PS/2* keyboard and mouse ports
Three fan connectors