X

Icecat the open catalog

Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intel
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BOXD845GVAD2
Category :
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
motherboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Info modified on: 25 Oct 2013 14:02:29
The date of the most recent change of this product data-sheet in Icecat.
Product views: 6725
This statistic is based on the 63253 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 61580 free Open Icecat users .
Warranty: 3 years warranty
Long product name Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2:
The short editorial description of Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2
Ashland2 S478 i845GV FSB533 HTT DDR333 4PCI 4xUSB2 µATX Audio Video

Marketing text Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2

:
The official marketing text of Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2 as supplied by the manufacturer
Intel® Desktop Board D845GVAD2 featuring the Intel® 845GV chipset enables competitive price points. This board delivers extreme flexibility and support for processors with 533/400 MHZ system bus and up to 2 GB† of DDR266 SDRAM memory. The perfect choice for value-consious customers.
Short summary description Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2:
This short summary of the Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2 data-sheet is auto-generated and uses the product title and the first six key specs.
Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2, DDR-SDRAM, AMI, -40 - 70 °C, Micro ATX, 0 - 55 °C
Long summary description Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2:
This is an auto-generated long summary of Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2 based on the first three specs of the first five spec groups.
Intel D845GVAD2 S478 i845GV ATX DDR533 FSBUSB2. Supported memory types: DDR-SDRAM. Motherboard form factor: Micro ATX. BIOS type: AMI
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Memory
Supported memory types*
Types of memory which can be used with the product.
DDR-SDRAM
Performance
Motherboard form factor*
Design of the motherboard (ATX, BTX etc).
micro ATX
BIOS
BIOS type *
The BIOS (Basic Input/Output System) initializes and tests system hardware components, and loads a bootloader or an operating system from a mass memory device. The BIOS additionally provides abstraction layer for the hardware, i.e. a consistent way for application programs and operating systems to interact with the keyboard, display, and other input/output devices. There are several types of BIOS, including the motherboard ROM BIOS, video BIOS, drive controller BIOS, network adapter BIOS, and SCSI adapter BIOS.
AMI
Operational conditions
Storage temperature (T-T)
The minimum and maximum temperatures at which the product can be safely stored.
-40 - 70°C
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 55°C